EN
  • EN
  • DE

MAX5472EZT+T

Part No MAX5472EZT+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 32TP TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Taper Linear
Configuration Potentiometer
Taps per POT 32
Resistance (Ohms) 100k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.25V
Temperature Coefficient 35ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number MAX5472
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704672-MAX5472EZT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5472EZT+T CAD Model

Description

Product Overview: MAX5472EZT+T from Maxim Integrated

The MAX5472EZT+T is a high-precision digital potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and versatile component is a perfect solution for applications requiring variable resistance settings controlled by digital signals. The MAX5472EZT+T is widely utilized in various sectors, including consumer electronics, industrial automation, automotive systems, and communication devices.

Key Features

  • Resistance Values: The device offers a resistance range of 10kΩ, providing a broad spectrum of adjustment for different circuit requirements.
  • Resolution: With 256-tap points, it grants fine-tuning capability, allowing for precise incremental adjustments to the resistance.
  • Interface: It incorporates a simple 3-wire SPI-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Supply Voltage: The potentiometer operates over a wide supply voltage range of 2.7V to 5.5V, making it suitable for both low-power and standard applications.
  • Package: Encased in a compact 3mm x 3mm 8-pin TDFN package, the MAX5472EZT+T is designed for space-constrained applications.
  • Non-Volatile Memory: It features non-volatile memory (EEPROM), which allows the resistance setting to be stored and retained even when the power is turned off.
  • Temperature Range: The device is operational across an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • End-to-End Linearity: Excellent end-to-end linearity error of less than 1% provides consistent and predictable resistance changes.

Applications

The MAX5472EZT+T digital potentiometer is ideal for a multitude of applications that require precise control over resistance settings. Its applications include, but are not limited to, adjustable power supplies, LCD screen brightness control, audio volume control, and calibration of sensors and instrumentation. Its digital nature allows for programmable settings, making it a versatile component for automated systems that need to adapt to varying conditions or user inputs.

Overall, the MAX5472EZT+T from Maxim Integrated stands out as a high-performance digital potentiometer that combines ease of use with robust functionality, making it a valuable addition to any electronic design that demands precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0120 $60.0600
12+ $9.8556 $118.2672
19+ $9.5484 $181.4196
25+ $9.2400 $231.0000
33+ $8.9316 $294.7428
44+ $8.0076 $352.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess