EN
  • EN
  • DE

MAX548ACPA+

Part No MAX548ACPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 4μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type Supply
Supply Voltage , Analog 2.5V ~ 5.5V
Supply Voltage , Digital 2.5V ~ 5.5V
INL/DNL (LSB) -, ±0.9 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number MAX548
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704694-MAX548ACPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX548ACPA+ CAD Model

Description

Product Overview: MAX548ACPA+ from Maxim Integrated

The MAX548ACPA+ is a high-performance, low-power, serial-input, voltage-output, 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated to offer precise voltage control and analog output in a compact package. This device is ideal for applications requiring digital control of analog signals in space-constrained environments.

Key Features

  • Resolution: 8-bit DAC provides fine voltage output steps for precise control.
  • Interface: 3-wire serial interface compatible with SPI, QSPI™, and MICROWIRE™ for easy integration into various digital systems.
  • Low Power Consumption: Optimized for battery-powered and power-sensitive applications with a low supply current of 200µA (typical).
  • Supply Voltage Range: Operates from a single +2.7V to +5.5V supply, accommodating a wide range of applications.
  • Package: Available in the 8-pin PDIP package, providing a balance between performance and size.
  • Output: Buffered voltage output directly drives 60kΩ loads.

Applications

The MAX548ACPA+ is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Process control systems
  • Closed-loop servo-control
  • Power supply control

Performance Characteristics

This DAC offers excellent performance with a settling time of just 1µs, ensuring rapid response to command changes. It also features a low power shutdown mode, reducing the supply current to 1µA (max), which is critical for power conservation in portable devices. Additionally, the MAX548ACPA+ provides a high level of integration with an on-chip output buffer amplifier, which enhances load-driving capacity and reduces external component requirements.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX548ACPA+ is no exception. It is designed and manufactured to meet the highest industry standards, ensuring stable and reliable performance in even the most demanding applications.

For more detailed information, technical specifications, and application notes, please refer to the official Maxim Integrated datasheet for the MAX548ACPA+.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess