EN
  • EN
  • DE
  • IT

MAX5513EUA+

Part No MAX5513EUA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 660μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Supply Voltage , Analog 1.8V ~ 5.5V
Supply Voltage , Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±0.25, ±0.2
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Mounting Style SMD
Family Part Number MAX5513
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704712-MAX5513EUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5513EUA+ CAD Model

Description

Product Overview: MAX5513EUA+ from Maxim Integrated

The MAX5513EUA+ is a high-precision, dual, 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This versatile component is ideal for applications requiring accurate digital control of analog signals, such as in industrial automation, digital gain and offset adjustment, and portable instrumentation.

The MAX5513EUA+ comes in a compact, 8-pin µMAX package that is both space-efficient and suitable for systems where board space is at a premium. Each of the two DACs can be independently programmed through a simple 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to integrate into various microcontroller-based systems.

Key Features:

  • Dual 8-Bit DACs: The integrated dual DAC channels allow for independent voltage output, providing flexibility for multiple analog outputs from a single device.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current of just 175µA at 5V, which can be further reduced to 1µA in shutdown mode.
  • Wide Operating Voltage Range: The device supports a wide supply voltage range from 2.7V to 5.5V, accommodating various system power levels.
  • High Output Drive Capability: The MAX5513EUA+ can drive capacitive loads of up to 100pF and resistive loads as low as 2kΩ, providing robust output signal control.
  • Buffered Voltage Outputs: Output buffering ensures stable and accurate analog voltage outputs, which are essential for precision applications.
  • Power-On Reset: Each DAC powers up with a 0V output, ensuring a known start-up state and simplifying system initialization.
  • Extended Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

The MAX5513EUA+ is a testament to Maxim Integrated's commitment to providing high-quality, precision analog ICs that meet the rigorous demands of modern electronic systems. With its combination of dual-channel output, low power operation, and robust interfacing options, this DAC is an excellent choice for designers looking to add reliable analog output capabilities to their digital systems.

For more information, technical specifications, and application support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Lowest to $133.3970
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $8.8455
Renesas Electronics America
IC DAC 8BIT V-OUT 16TSSOP / 8 Bit Digital to Analog Converter 4 16-TSSOP
Lowest to $6.5806
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 14BIT V-OUT 48VQFN
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 20LFCSP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC MONO 32BIT 30CSP / 32 Bit Digital to Analog Converter 1 30-CSP (2.37x1.97)
Lowest to $2.9458
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Lowest to $26.0776

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7738 $62.3214
6+ $17.0452 $102.2712
10+ $16.5125 $165.1250
13+ $15.9799 $207.7387
17+ $15.4472 $262.6024
22+ $13.8492 $304.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess