EN
  • EN
  • DE

MAX5678ETJ

Part No MAX5678ETJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704734-MAX5678ETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5678ETJ CAD Model

Description

The MAX5678ETJ is a cutting-edge digital-to-analog converter (DAC) designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This product stands out for its high precision, robust performance, and versatility, making it an ideal choice for a wide range of applications including industrial automation, process control, and precision instrumentation.

Key Features

  • Resolution: The MAX5678ETJ boasts a resolution of 16 bits, providing fine granularity and high accuracy in analog signal generation.
  • Output Range: It offers a flexible output range that can be configured to match the requirements of the target application, ensuring compatibility and ease of integration.
  • Interface: This DAC features a user-friendly SPI interface, allowing for seamless communication with microcontrollers and other digital systems.
  • Integrated Reference: With an onboard precision voltage reference, the MAX5678ETJ ensures stable and accurate output voltages over a wide range of environmental conditions.
  • Package: Housed in a compact 32-pin TQFN package, the device is designed for space-constrained applications without compromising on performance.

Performance and Reliability

The MAX5678ETJ delivers exceptional performance with its low-glitch output and fast settling time, which are crucial for high-speed and high-precision tasks. The device also features a power-on reset to zero-scale or midscale, depending on the application's needs, further enhancing its reliability and predictability.

Applications

Suitable for both single-supply and bipolar operations, the MAX5678ETJ is highly versatile. It is particularly well-suited for:

  • Automated test equipment (ATE)
  • Closed-loop servo-control systems
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Industrial process control systems

In summary, the MAX5678ETJ from Maxim Integrated is a top-tier DAC that offers precision, versatility, and reliability for engineers and designers looking to incorporate high-quality analog outputs into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess