EN
  • EN
  • DE

TPS7A4001TDA2

Part No TPS7A4001TDA2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 50MA / LDO Regulator 0.05A 5-Pin Bare Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 100V
Output Voltage 1.175V
Output Voltage MAX 90V
Voltage Dropout (Maximum) 1.3V @ 50mA
Output Current 50mA
Operating Supply Current 65μA
PSRR 65dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Package Die
Manufacturer Package Die
Win Source Part Number 798238-TPS7A4001TDA2
Popularity Medium
Supply and Demand Status Limited
Family Name TPS7A4001
Introduction Date February 27, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS7A4001TDA2 CAD Model

Description

Texas Instruments TPS7A4001TDA2 Voltage Regulator The TPS7A4001TDA2 from Texas Instruments is a state-of-the-art linear voltage regulator, designed to deliver high-precision voltage regulation across a wide range of applications. This component is part of Texas Instruments' extensive portfolio of voltage regulators, known for their reliability and performance.

With an input voltage range of 3 V to 100 V, the TPS7A4001TDA2 is exceptionally versatile, making it ideal for use in power-sensitive applications. It offers a fixed output voltage of 1.2 V to 33 V, which is adjustable based on external resistors, providing design flexibility for various electronic circuits.

The device stands out for its impressive dropout voltage, which is particularly low, ensuring efficient operation even under conditions where the input voltage is close to the output voltage. This feature is crucial for battery-operated devices, where maximizing battery life is of paramount importance.

Safety is a key consideration in the design of the TPS7A4001TDA2. It incorporates several protective features, such as overcurrent protection, thermal shutdown, and reverse-current protection, which safeguard the device and the application it is used in from potential damage due to abnormal operating conditions.

The TPS7A4001TDA2 comes in a compact package, making it suitable for space-constrained applications. Its high accuracy and low noise output make it an excellent choice for sensitive RF or analog circuits that require a clean power supply for optimal performance.

In summary, the TPS7A4001TDA2 is an ideal solution for designers looking for a robust, high-performance voltage regulator capable of handling a broad range of input voltages while providing stable and reliable output. Whether it's for industrial, automotive, or consumer electronics, the TPS7A4001TDA2 is designed to meet the stringent requirements of modern electronic systems.

Click here for the TPS7A4001TDA2 datasheet and further technical details.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess