EN
  • EN
  • DE

MAX5903AAETT+T

Part No MAX5903AAETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 6TDFN / Hot Swap Controller 1 Channel General Purpose 6-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Mfr Maxim Integrated
Series Simple Swapper™
Package Tape & Reel (TR)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Voltage - Supply 9V ~ 72V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1 mA
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (3x3)
Base Product Number MAX5903
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 2,500 pcs
Win Source Part Number 1382791-MAX5903AAETT+T
Ultra Librarian 3D Model Ultra Librarian MAX5903AAETT+T CAD Model

Description

Introducing the MAX5903AAETT+T from Maxim Integrated

The MAX5903AAETT+T is a cutting-edge, hot-swap controller that provides a robust power-management solution for systems requiring hot insertion and removal of circuit boards. Manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits, this device is designed to minimize the electrical disturbances that can occur when a board is inserted into a live backplane.

Key Features

  • Adjustable Overcurrent Protection: The MAX5903AAETT+T offers an adjustable overcurrent threshold, ensuring that your system is safeguarded against excessive current that could potentially damage the circuitry.
  • Undervoltage Lockout (UVLO): With its built-in UVLO feature, this hot-swap controller ensures that the system operates only when the supply voltage is within the acceptable range, preventing malfunctions caused by low voltage conditions.
  • Programmable Fault Timer: The device includes a programmable fault timer that allows you to set a specific time delay for fault conditions, providing additional control over the system's response to abnormal events.
  • High Accuracy: Maxim Integrated's commitment to precision is evident in the MAX5903AAETT+T's high accuracy current sense and fault detection capabilities, ensuring reliable operation and protection.
  • Compact Package: The device is available in a small, thin QFN package, making it ideal for space-constrained applications without compromising on performance.

Applications

The MAX5903AAETT+T is versatile and can be used in a variety of applications, including:

  • Network routers and switches
  • Servers and storage systems
  • Industrial control systems
  • Telecommunication equipment

Easy Integration

Integrating the MAX5903AAETT+T into your design is straightforward, thanks to its user-friendly interface and the comprehensive support provided by Maxim Integrated. The device's datasheet and application notes offer in-depth information, ensuring a smooth integration process.

Whether you're designing a new system or upgrading an existing one, the MAX5903AAETT+T from Maxim Integrated is an excellent choice for managing power and protecting your critical electronic components during hot-swap events.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess