EN
  • EN
  • DE

MAX5913AEMH+

Part No MAX5913AEMH+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTLR QUAD 48V 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Type Hot Swap Controller
Number of Channels 4
Applications Power Over Lan
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Supply Voltage - Operating 35 V to 72 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2.7mA
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Feature Pins DC, OCEN, ON1, ON2, ON3, ON4, RLYD1, RLYD2, RLYD3, RLYD4, RLYON1, RLYON2, RYLON3, RLYON4, RTIM, RTRYEN, STATOUT
Win Source Part Number 1069572-MAX5913AEMH+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5913AEMH+ CAD Model

Description

Maxim Integrated MAX5913AEMH+ Product Overview

The MAX5913AEMH+ is a state-of-the-art circuit protection device designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is engineered to provide robust protection for Ethernet-powered devices by integrating a hot-swap controller and a power MOSFET in a single package. It is specifically tailored for Power-over-Ethernet (PoE) applications complying with the IEEE 802.3af/at standards, making it an ideal choice for network cameras, wireless access points, and VoIP phones.

The MAX5913AEMH+ operates over a wide input voltage range from 36V to 60V, accommodating various PoE applications. It features an internal current-limiting and thermal-shutdown mechanism to ensure the safety and reliability of the connected equipment. By limiting the inrush current during startup and protecting against overcurrent conditions, the device helps to prevent damage to both the powered device (PD) and the power sourcing equipment (PSE).

Designed with versatility in mind, the MAX5913AEMH+ comes in a compact 16-pin QFN package, which is ideal for space-constrained applications. The device also offers an auto-retry feature, which automatically attempts to re-establish the connection after a fault condition has been cleared. This ensures continuous operation and minimizes downtime for critical network devices.

Additional features of the MAX5913AEMH+ include an undervoltage lockout (UVLO) to ensure the PD only operates under safe voltage conditions, and a power-good (PG) output to provide system feedback regarding the status of the power supply. The device also supports classification indication, which is a feature that allows the PSE to determine the power requirements of the PD.

In summary, the Maxim Integrated MAX5913AEMH+ is a sophisticated, compact, and reliable solution for PoE applications requiring circuit protection. Its integration of a hot-swap controller and power MOSFET, along with its comprehensive protection features, make it an essential component for networked devices demanding uninterrupted and safe operation.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.9791 $109.9791
2+ $106.4321 $212.8642
3+ $102.8839 $308.6517
4+ $92.2406 $368.9624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess