EN
  • EN
  • DE

MAX5916EUI+T

Part No MAX5916EUI+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR DUAL 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 5
Internal Switch(s) Both
Applications PCI
Features Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit
Operating Supply Voltage 10.8 V ~ 13.2 V
Current - Output (Maximum) 205mA, 1A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 2.5mA
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Feature Pins AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB
Win Source Part Number 704805-MAX5916EUI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5916
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX5916EUI+T CAD Model

Description

Product Overview: MAX5916EUI+T from Maxim Integrated

The MAX5916EUI+T is a cutting-edge, single-channel, hot-swap controller designed by Maxim Integrated to provide a robust power management solution for systems that require insertion and removal of circuit boards into live backplanes. This device is particularly suited for applications such as servers, data centers, and telecommunications equipment where uptime and reliability are of paramount importance.

Featuring an integrated MOSFET, the MAX5916EUI+T allows for controlled inrush current, which minimizes the stress on power supplies and prevents glitches on the power rail during board insertion. This results in improved system stability and longevity, as well as the protection of sensitive components from electrical overloads.

Key Features

  • Integrated Power MOSFET: This feature simplifies the design by integrating the power transistor within the device, reducing the number of external components required.
  • Programmable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, ensuring optimal protection and performance.
  • Wide Operating Voltage Range: The device operates over a broad range of input voltages, from 2.7V to 5.5V, making it versatile for various system voltages.
  • Thermal Shutdown: To prevent overheating, the MAX5916EUI+T includes a thermal shutdown feature that automatically turns off the device at excessive temperatures.
  • Undervoltage Lockout (UVLO): The UVLO function ensures that the device operates only when the supply voltage is within its specified range, enhancing system reliability.
  • Compact Package: The device comes in a small, 16-pin thin QFN package, which is ideal for space-constrained applications.

Applications

  • Data Centers and Networking Equipment
  • Storage Systems and Servers
  • Telecommunications Infrastructure
  • Industrial Control Systems

The MAX5916EUI+T from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable power management solutions. Its comprehensive feature set and compact design make it a smart choice for engineers looking to enhance system integrity and maintain continuous operation in their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6533 $68.2665
11+ $11.2035 $123.2385
16+ $10.8535 $173.6560
22+ $10.5024 $231.0528
29+ $10.1525 $294.4225
39+ $9.1026 $355.0014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess