EN
  • EN
  • DE

MAX5931AEEP+

Part No MAX5931AEEP+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR TRPL 20-QSOP / Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX5931
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1075523-MAX5931AEEP+
Ultra Librarian 3D Model Ultra Librarian MAX5931AEEP+ CAD Model

Description

Product Overview: Maxim Integrated MAX5931AEEP+

The MAX5931AEEP+ is a highly integrated, robust Power-Over-Ethernet (PoE) Powered Device (PD) interface and PWM controller from Maxim Integrated. Designed to simplify the implementation of PoE functionality in networked devices, this component is ideal for a wide range of applications such as IP phones, wireless access points, network cameras, and IoT devices.

This advanced IC integrates a PD interface compliant with the IEEE 802.3af/at standards, providing compatibility with PoE Power Sourcing Equipment (PSE). The MAX5931AEEP+ features an integrated detection and classification signature, which allows it to communicate with PSEs to ensure the proper allocation of power. Additionally, it incorporates an inrush current limit and a power MOSFET for efficient power management and distribution.

The device is equipped with an internal PWM controller that facilitates the design of DC-DC converters necessary for PoE applications. The PWM controller operates at a fixed frequency and includes features such as soft-start, over-current protection, and thermal shutdown to ensure reliable operation under various conditions.

With its compact 20-pin QSOP package, the MAX5931AEEP+ saves valuable board space and reduces the complexity of PoE-enabled designs. The IC operates over a wide temperature range, making it suitable for industrial environments where temperature extremes may be encountered.

Key features of the MAX5931AEEP+ include:

  • Compliance with IEEE 802.3af/at PoE standards
  • Integrated PD interface and PWM controller
  • Support for high-power applications up to 25.5W
  • Programmable inrush current limit
  • Over-current and thermal protection
  • Wide operating temperature range
  • Compact 20-pin QSOP package

Maxim Integrated's MAX5931AEEP+ provides a reliable and efficient solution for adding PoE capability to networked devices. Its integration of critical functions and protection features makes it a versatile choice for designers looking to enhance their products with PoE functionality.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9944 $63.9776
9+ $13.1243 $118.1187
14+ $12.7142 $177.9988
19+ $12.3042 $233.7798
25+ $11.8942 $297.3550
33+ $10.6630 $351.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,887 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess