EN
  • EN
  • DE

LM96000

Part No LM96000
Manufacturer Texas Instruments
Description Hardware Monitor with Integrated Fan Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1200971-LM96000
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM96000 CAD Model

Description

The LM96000 from Texas Instruments is a sophisticated hardware monitor designed to cater to the needs of complex electronic systems. This integrated circuit provides a comprehensive solution for monitoring various system parameters such as temperature, voltage, and fan speed, making it an essential component for system stability and performance optimization.

Key Features

  • Temperature Sensing: The LM96000 features precision temperature sensing capabilities, allowing it to monitor the temperature of the CPU, ambient environment, and a remote thermal diode with high accuracy.
  • Voltage Monitoring: It comes equipped with multiple channels for voltage monitoring, supporting measurements of core, I/O, and other critical voltages within the system.
  • Fan Speed Control: With built-in support for fan control, the LM96000 ensures optimal cooling by adjusting fan speeds based on temperature readings, thereby enhancing system reliability and reducing acoustic noise.
  • Interface Options: The device offers a user-friendly interface with both SMBus and I2C compatibility, facilitating easy integration into a wide range of system architectures.
  • Programmable Alarms: Programmable alarm thresholds can be set for all monitored parameters, providing immediate alerts to prevent system damage due to abnormal operating conditions.

Applications

The LM96000 is suitable for a diverse array of applications, particularly where precise monitoring and control are crucial. It is commonly utilized in:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Industrial Systems

Technical Specifications

Parameter Value Supply Voltage 3.0V to 3.6V Temperature Range -40°C to +125°C Interface SMBus/I2C Package 24-pin TSSOP

With its robust feature set and reliable performance, the LM96000 is an ideal choice for system designers and engineers looking to enhance system health monitoring and control functionalities. Texas Instruments continues to lead the way in providing innovative solutions for the electronics industry.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess