EN
  • EN
  • DE
  • IT

MAX5965AEAX+

Part No MAX5965AEAX+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 4 CHANNEL 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Type Controller (PSE)
Number of Channels 4
Power - Max 45 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+) , 802.3af (PoE)
Voltage - Supply 32V ~ 60V
Current - Supply 4.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Base Product Number MAX5965
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1352307-MAX5965AEAX+
Ultra Librarian 3D Model Ultra Librarian MAX5965AEAX+ CAD Model

Description

Maxim Integrated MAX5965AEAX+ Ethernet Power Sourcing Equipment Controller

The MAX5965AEAX+ is a sophisticated power sourcing equipment (PSE) controller designed by Maxim Integrated to facilitate Power over Ethernet (PoE) capabilities in network devices. This high-performance component is engineered to provide reliable power delivery to PoE-enabled devices, such as wireless access points, IP cameras, and VoIP phones, through Ethernet cables, eliminating the need for additional power supplies or electrical outlets.

Built with efficiency and safety in mind, the MAX5965AEAX+ adheres to the IEEE 802.3af/at standards, ensuring compatibility with a wide range of PoE devices. The controller integrates a comprehensive suite of features that include detection, classification, and current limiting to provide a secure and controlled power distribution environment.

The device operates over a wide input voltage range and is capable of managing up to 0.5A of continuous current per port. Its internal power MOSFET and sense resistor facilitate streamlined designs by reducing the number of external components required. This leads to a more compact and cost-effective solution for PSE applications.

Key features of the MAX5965AEAX+ include:

  • IEEE 802.3af/at compliant for seamless integration with PoE devices.
  • Support for 2-event classification, which allows for precise power allocation to connected devices.
  • Auto-restart and advanced power management functions to ensure reliable operation.
  • Integrated power MOSFET and sense resistor for simplified circuitry and reduced footprint.
  • Thermal overload protection to safeguard against excessive power dissipation and ensure the longevity of the device.
  • LED indicators for real-time status monitoring of power delivery and fault conditions.

The MAX5965AEAX+ comes in a compact 36-pin SSOP package, making it suitable for space-constrained applications. Its robust design and advanced feature set make it an ideal choice for network administrators and product designers looking to incorporate PoE functionality into their systems with minimal hassle and maximum efficiency.

Whether you're upgrading existing network infrastructure or developing new PoE applications, the Maxim Integrated MAX5965AEAX+ offers a reliable and high-performing solution that stands out in the realm of power sourcing equipment controllers.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2727 $66.5454
4+ $27.3007 $109.2028
6+ $26.4476 $158.6856
8+ $25.5944 $204.7552
11+ $24.7413 $272.1543
14+ $22.1818 $310.5452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess