EN
  • EN
  • DE
  • IT

MAX5969BETB+T

Part No MAX5969BETB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PWR OVER ETHERNET SW 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 40 V to 60 V
Operating Supply Current 270μA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 037912-MAX5969BETB+T
Family Name MAX5969B
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX5969BETB+T CAD Model

Description

The MAX5969BETB+T from Maxim Integrated is a cutting-edge Power over Ethernet (PoE) Power Sourcing Equipment (PSE) controller designed to facilitate the delivery of DC power along with data over Ethernet cabling. This device is compliant with the IEEE 802.3af (PoE) and IEEE 802.3at (PoE+) standards, making it a versatile solution for applications such as wireless access points, IP cameras, VoIP phones, and many other Ethernet-powered devices.

This PSE controller operates over a wide input voltage range and is capable of supporting high-power applications up to 30W per port. The MAX5969BETB+T comes in a compact 10-pin TDFN package, which is ideal for space-constrained applications. The device integrates multiple features to ensure reliable operation, including overcurrent protection, undercurrent detection, and thermal shutdown.

One of the key features of the MAX5969BETB+T is its auto-classification function, which allows the PSE to detect the power classification signature of a connected Powered Device (PD) and to deliver the appropriate level of power. This ensures energy efficiency and prevents damage to devices that cannot handle higher power levels.

Moreover, the MAX5969BETB+T simplifies the design of PoE systems by including an internal MOSFET for power distribution, which reduces the need for external components. The device also provides LED indicators for diagnostic and status reporting, which is valuable for system monitoring and troubleshooting.

The robust feature set and reliability of the MAX5969BETB+T make it an excellent choice for network administrators and system integrators looking to deploy PoE solutions in commercial and industrial settings. With its ease of integration and compliance with PoE standards, the MAX5969BETB+T is poised to power the next generation of network-connected devices efficiently and effectively.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
Lowest to $8.4649
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9679 $51.1654
62+ $1.6147 $100.1114
96+ $1.5642 $150.1632
133+ $1.5138 $201.3354
171+ $1.4633 $250.2243
229+ $1.3120 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,610 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess