EN
  • EN
  • DE

MAX5974AETE+T

Part No MAX5974AETE+T
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FORWARD PWM 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 16V
Supply Voltage 7 V ~ 26 V
Duty Cycle 80%
Frequency - Switching 100kHz ~ 600kHz
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Mounting SMD
Win Source Part Number 704858-MAX5974AETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Sufficient
Family Name MAX5974A
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5974AETE+T CAD Model

Description

Maxim Integrated MAX5974AETE+T PWM Controller

The MAX5974AETE+T from Maxim Integrated is a state-of-the-art, integrated PWM (Pulse Width Modulation) controller designed for high-performance, cost-effective power management solutions. This advanced chip is specifically engineered for applications requiring efficient control of DC-DC converters, particularly in the field of isolated power supplies.

Equipped with a wide input voltage range, the MAX5974AETE+T offers great flexibility and is suitable for a variety of power systems. It operates at an optimal frequency range that ensures reduced EMI and allows for the use of smaller external components, thus minimizing the overall solution size and cost.

This PWM controller incorporates a range of features that enhance its performance and reliability. It includes an integrated high-voltage startup regulator, which allows for a quick and energy-efficient startup. The device also features undervoltage lockout (UVLO) for both input and output, protecting the system against operation under unsuitable power conditions.

The MAX5974AETE+T supports frequency synchronization, which is critical for applications that require multiple power supplies to operate coherently without interference. Its adjustable soft-start capability prevents inrush current at startup, thus extending the life of the power supply and the components it powers.

Maxim Integrated has designed the MAX5974AETE+T with built-in thermal shutdown protection, which safeguards the device against overheating by automatically shutting down the operation if the internal temperature exceeds safe limits. This feature is crucial for maintaining the longevity and reliability of both the controller and the overall system.

Available in a compact 16-pin TQFN package, the MAX5974AETE+T is an ideal solution for space-constrained applications. Its surface-mount technology (SMT) compatible design ensures ease of integration into a wide range of electronic circuits. Whether for telecom, networking, or industrial power systems, the MAX5974AETE+T delivers the performance and robustness expected from a leader in power management technology.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $0.5856
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3137 $52.5480
95+ $1.0779 $102.4005
145+ $1.0442 $151.4090
200+ $1.0105 $202.1000
260+ $0.9768 $253.9680
345+ $0.8758 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess