EN
  • EN
  • DE

MAX5982BETE+T

Part No MAX5982BETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR PD IEEE 802.3AF 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Controller (PD)
Number of Channels 1
Power - Max 70W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 36.6 V ~ 60 V
Operating Supply Current 250μA
Operating Temperature Range -40°C ~ 85°C
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 704865-MAX5982BETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5982B
Introduction Date June 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5982BETE+T CAD Model

Description

Product Overview: MAX5982BETE+T by Maxim Integrated

The MAX5982BETE+T is a high-performance integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered to provide robust and efficient Power over Ethernet (PoE) solutions, complying with the IEEE 802.3af/at standards for Power Sourcing Equipment (PSE). It is an ideal choice for network devices such as wireless access points, IP cameras, VoIP phones, and many other applications that require power to be delivered over Ethernet cabling.

Key Features

  • Compatibility: The MAX5982BETE+T is fully compliant with IEEE 802.3af/at standards, ensuring interoperability with a wide range of PoE devices.
  • Integrated Power MOSFET: It features an integrated power MOSFET that simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • Auto-Classification: The IC supports automatic classification of connected devices, enabling optimized power management and allocation.
  • Thermal Management: Advanced thermal management features protect against over-temperature conditions, ensuring reliable operation under varying load conditions.
  • High-Efficiency: It is designed for high efficiency, which minimizes power loss and heat generation, contributing to the longevity of the product.

Package and Temperature Range

The MAX5982BETE+T comes in a 16-pin TQFN (Thin Quad Flat No-Lead) package, which is known for its small footprint and excellent thermal performance. The device operates over the extended -40°C to +85°C temperature range, making it suitable for use in environments with challenging thermal conditions.

Applications

With its robust feature set and standards compliance, the MAX5982BETE+T is well-suited for a variety of applications, including:

  • Enterprise networking equipment
  • Industrial automation systems
  • IP security cameras
  • VoIP phones
  • Wireless access points and routers

Overall, the MAX5982BETE+T by Maxim Integrated represents a reliable and efficient solution for powering devices over Ethernet, streamlining network installations and reducing the need for additional power supplies and cabling.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess