EN
  • EN
  • DE

MAX6006BESA+

Part No MAX6006BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.25V 2mA 8-Pin SOIC N / IC VREF SHUNT 1.25V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 1.25V
Output Current 2mA
Tolerance ±0.5%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Current - Cathode 1μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786607-MAX6006BESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6006
Introduction Date August 01, 2000
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6006BESA+ CAD Model

Description

Maxim Integrated MAX6006BESA+ Precision Voltage Reference

The MAX6006BESA+ from Maxim Integrated is a high-quality, precision voltage reference designed to provide a stable and accurate reference voltage for various applications. This device is particularly suitable for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where a stable reference voltage is crucial for maintaining accuracy and performance.

With a small footprint, the MAX6006BESA+ comes in a compact 8-pin NSOIC package, making it an excellent choice for space-constrained applications. It offers a fixed output voltage of 2.5V, which is derived from the precision bandgap reference. The device boasts an impressive low temperature coefficient of only 50ppm/°C (max), ensuring minimal deviation in output voltage over a wide temperature range of -40°C to +85°C.

The MAX6006BESA+ also features a low dropout voltage, making it an ideal choice for battery-powered and portable devices where power efficiency is a priority. The low supply current of only 5µA (typ) further enhances its suitability for power-sensitive applications. This voltage reference can operate from a supply voltage ranging from +2.7V to +12.6V, providing designers with flexibility in system power design.

Robustness is another key feature of the MAX6006BESA+. It includes short-circuit protection and is specified for both commercial and industrial temperature ranges, ensuring reliable performance under various operating conditions. Additionally, the device has a high output current capability of ±15mA, making it versatile for driving a wide range of loads.

Overall, the Maxim Integrated MAX6006BESA+ is an excellent choice for applications requiring a high-precision, stable, and reliable voltage reference. Its combination of low power consumption, small package size, and robust performance specifications make it a valuable component for precision analog circuits in both commercial and industrial products.

For designers and engineers looking to enhance the accuracy and stability of their electronic systems, the MAX6006BESA+ offers a proven solution backed by the quality and innovation of Maxim Integrated.

You May Also Be Interested in

Linear Technology
The RH1021-5 is a precision 5V reference with ultralow drift and noise, extremely good long-term stability and almost...
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
Linear Technology
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to $3.0809
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7914 $57.9140
25+ $4.7521 $118.8025
38+ $4.6035 $174.9330
52+ $4.4550 $231.6600
68+ $4.3065 $292.8420
90+ $3.8609 $347.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess