EN
  • EN
  • DE
  • IT

MAX6029EUK25

Part No MAX6029EUK25
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 4 mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 39µVp-p
Noise - 10Hz to 10kHz 137µVrms
Voltage - Input 2.7V ~ 12.6V
Current - Supply 5.75µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6029
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704904-MAX6029EUK25
Ultra Librarian 3D Model Ultra Librarian MAX6029EUK25 CAD Model

Description

Maxim Integrated's MAX6029EUK25 Precision Voltage Reference

The MAX6029EUK25 is a high-quality, precision voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. With its compact SOT23 package, the MAX6029EUK25 is ideal for space-constrained applications where size and precision are critical.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 2.5V, making it suitable for a wide range of applications that require a standard reference voltage.
  • High Precision: The MAX6029EUK25 boasts an impressive initial accuracy of ±0.02% (max), ensuring highly precise voltage reference for sensitive electronic components.
  • Low Temperature Coefficient: With a low temperature coefficient of 3ppm/°C (max), users can rely on a stable output across a wide temperature range, minimizing drift and improving overall system accuracy.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which means it can maintain accurate output even when the supply voltage is very close to the output voltage, making it extremely efficient for battery-powered applications.
  • Wide Supply Range: The MAX6029EUK25 can be powered from a 2.7V to 5.5V supply, providing flexibility in various power supply configurations.
  • Low Supply Current: It features a low supply current of 95µA (typ), making it an excellent choice for power-sensitive applications.

Applications

The MAX6029EUK25 is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Portable instrumentation
  • Industrial process control systems
  • Battery-powered equipment
  • Automotive systems

Maxim Integrated's commitment to quality ensures that the MAX6029EUK25 voltage reference meets the rigorous standards required for professional and industrial applications. Whether in the lab or in the field, this component offers reliability and performance that designers and engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $36.1868
Analog Devices Inc.
IC VREF SERIES PREC 3V 8-SOIC / Voltage Reference IC V 8-SOIC
Lowest to $24.4607
Texas Instruments
IC VREF SERIES 0.4% SOT23-5
Lowest to $3.6010
Analog Devices Inc.
IC VREF SERIES 14CDIP / Series Voltage Reference IC Fixed ±10V V 10 mA 14-CERDIP
Need more? Email Us
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
Analog Devices Inc.
LOW NOISE UPOWER PRECISION V-REF
Need more? Email Us
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Lowest to $5.7080
Texas Instruments
IC VREF SHUNT 2% 8SOIC
Lowest to $0.3321
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.9867 $71.8936
18+ $7.3735 $132.7230
28+ $7.1432 $200.0096
38+ $6.9130 $262.6940
49+ $6.6827 $327.4523
65+ $5.9920 $389.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess