EN
  • EN
  • DE

MAX6034AEXR33+T

Part No MAX6034AEXR33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 1mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 73μVp-p
Noise - 10Hz to 10kHz 88μVrms
Voltage - Input 3.5 V ~ 5.5 V
Operating Supply Current 125μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 704922-MAX6034AEXR33+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6034
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6034AEXR33+T CAD Model

Description

Maxim Integrated MAX6034AEXR33+T Precision Voltage Reference

The MAX6034AEXR33+T is a high-quality precision voltage reference component from Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications. This device is part of the MAX6034 series, which is known for its low dropout voltage and excellent temperature stability, making it an ideal choice for precision analog circuits.

With a fixed output voltage of 3.3V, the MAX6034AEXR33+T offers a tight output voltage accuracy of ±0.2% (max) over the full temperature range of -40°C to +125°C. This level of precision ensures reliable performance in critical applications where voltage accuracy is paramount, such as data converters (ADCs/DACs), portable instrumentation, and medical devices.

The device features a low supply current of only 90µA (typical), which is beneficial for battery-powered and energy-sensitive systems. Additionally, the low dropout voltage enhances the efficiency of the system by allowing the reference to operate with minimal headroom above the output voltage, thereby reducing power consumption.

Another advantage of the MAX6034AEXR33+T is its low temperature coefficient, typically 50ppm/°C, which guarantees minimal deviation in output voltage with temperature changes. This makes the device particularly suitable for environments with fluctuating temperatures where maintaining a stable reference voltage is essential.

The MAX6034AEXR33+T comes in a small, surface-mount 4-pin SC70 package, which is ideal for space-constrained applications. It also features a force and sense connection that allows for remote voltage sensing, ensuring accurate voltage regulation despite voltage drops in the system wiring.

To ensure long-term reliability, the MAX6034AEXR33+T is specified for operation over the full automotive temperature range and is rigorously tested to meet the high standards of quality and performance synonymous with Maxim Integrated products. Whether in industrial control systems, precision measurement devices, or automotive electronics, the MAX6034AEXR33+T provides a robust and precise voltage reference solution.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9501 $63.8004
8+ $13.0873 $104.6984
12+ $12.6783 $152.1396
17+ $12.2694 $208.5798
22+ $11.8604 $260.9288
29+ $10.6334 $308.3686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess