EN
  • EN
  • DE

MAX604CSA+

Part No MAX604CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.82V @ 400mA
Output Current 500mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.48V @ 400mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 113249-MAX604CSA+
Ultra Librarian 3D Model Ultra Librarian MAX604CSA+ CAD Model

Description

Product Overview: MAX604CSA+ from Maxim Integrated

The MAX604CSA+ is a highly efficient, low-dropout, linear voltage regulator designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This regulator is well-suited for battery-powered devices due to its low quiescent current and dropout voltage, ensuring minimal power loss and extended battery life. The MAX604CSA+ is an ideal choice for portable electronics, including laptops, handheld instruments, and medical devices where power efficiency is a critical concern.

Key Features

  • Low Dropout Voltage: The device boasts a low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output voltage difference is minimal. This feature is particularly beneficial in battery-operated devices, where maximizing the usable range of the battery voltage is crucial.
  • High Efficiency: With its ability to deliver up to 500mA of output current and maintain high efficiency across a wide range of load conditions, the MAX604CSA+ is optimized for performance in various applications.
  • Adjustable Output: The output voltage can be adjusted from 1.25V to 11V with external resistors, providing flexibility for different design requirements.
  • Stable with Low-ESR Capacitors: The regulator is stable with low equivalent series resistance (ESR) capacitors, which reduces the overall size and cost of the power supply design.
  • Thermal Overload and Short-Circuit Protection: Built-in thermal overload protection and short-circuit protection safeguard the device and the application from damage due to excessive heat or current.

Applications

  • Portable and Battery-Powered Devices
  • Handheld Instruments
  • Medical Equipment
  • Notebook Computers
  • Consumer Electronics

The MAX604CSA+ comes in a compact 8-pin SOIC package, making it convenient for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it a versatile choice for designers looking to balance performance with power efficiency. With Maxim Integrated's reputation for quality, the MAX604CSA+ is a reliable component for any power management solution.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess