EN
  • EN
  • DE
  • IT

MAX614CSA+T

Part No MAX614CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705029-MAX614CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX614CSA+T CAD Model

Description

The MAX614CSA+T is a sophisticated and versatile integrated circuit (IC) produced by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This particular IC is designed to cater to a variety of applications, making it a valuable component in modern electronic systems.

Key Features

  • Power Management: The MAX614CSA+T excels in power management tasks, providing efficient voltage regulation and power control to ensure stable operation of electronic devices.
  • Low Power Consumption: It is engineered for low power consumption, making it an ideal choice for battery-operated devices or applications where energy efficiency is critical.
  • High Precision: Precision is at the core of the MAX614CSA+T's capabilities, offering accurate control and monitoring of power supply parameters.
  • Temperature Range: This IC operates over an extended temperature range, ensuring reliability and performance even in harsh environmental conditions.
  • Package Type: The device comes in a space-saving 8-pin SOIC package, allowing for a compact design footprint in end products.

Potential Applications

The MAX614CSA+T is suitable for a wide array of applications, including but not limited to:

  • Portable and wearable electronics
  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Medical devices

Technical Specifications

With its robust design, the MAX614CSA+T offers a comprehensive set of technical specifications that meet the demands of various electronic systems:

  • Input Voltage Range: Specified by manufacturer
  • Output Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)

For detailed technical specifications, it is recommended to consult the MAX614CSA+T datasheet provided by Maxim Integrated.

Conclusion

The MAX614CSA+T from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable, and efficient ICs. Whether for power management in portable devices or precision control in industrial applications, this IC stands out as a top choice for designers and engineers looking to enhance their electronic products.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 8-SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 8-DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR COTS
Lowest to $38.4269
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess