EN
  • EN
  • DE
  • IT

MAX6166BESA+

Part No MAX6166BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 27μVp-p
Noise - 10Hz to 10kHz 30μVrms
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 073753-MAX6166BESA+
Ultra Librarian 3D Model Ultra Librarian MAX6166BESA+ CAD Model

Description

Maxim Integrated MAX6166BESA+ Precision Voltage Reference

The Maxim Integrated MAX6166BESA+ is a high-precision voltage reference designed for optimal stability and reliability in a wide range of applications. This component is part of Maxim's family of low-noise, low-dropout, and micropower voltage references that provide a fixed voltage output with minimal external components required.

Key Features

  • Output Voltage: This device offers a stable and precise output voltage of 2.5V, which is ideal for ADCs, DACs, and other precision analog circuitry.
  • High Accuracy: The MAX6166BESA+ boasts an impressive initial accuracy of ±0.08% (max), ensuring that the output voltage is as close to its nominal value as possible.
  • Low Temperature Coefficient: With a temperature coefficient of only 3ppm/°C (max), the device's output remains stable across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Dropout Voltage: The low dropout voltage allows the reference to operate efficiently with minimal headroom above the output voltage, which is particularly useful in battery-operated devices.
  • Low Supply Current: The MAX6166BESA+ is designed for power-sensitive applications with a supply current of just 180µA (typical), making it an energy-efficient choice.
  • Package: It comes in an 8-pin NSOIC package, which is compact and suitable for space-constrained designs.

Applications

The MAX6166BESA+ is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics

With its combination of high precision, low power consumption, and stable performance, the Maxim Integrated MAX6166BESA+ is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems. Whether for industrial, automotive, or consumer applications, this voltage reference ensures reliable operation and simplifies the design process.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $1.8240
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.1037
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $27.1575
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $388.0598
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $5.4132

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6941 $53.4705
12+ $8.7747 $105.2964
18+ $8.5005 $153.0090
25+ $8.2263 $205.6575
32+ $7.9521 $254.4672
43+ $7.1294 $306.5642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess