EN
  • EN
  • DE
  • IT

MAX6191AESA+T

Part No MAX6191AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 500μA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 105μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069819-MAX6191AESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6191AESA+T CAD Model

Description

Maxim Integrated MAX6191AESA+T Precision Voltage Reference

The MAX6191AESA+T from Maxim Integrated is a high-precision voltage reference component that offers a stable and accurate reference voltage for analog-to-digital converters, digital-to-analog converters, and other precision circuit applications. This device is designed to ensure reliability and consistent performance in a wide range of electronic systems.

With an output voltage of 4.096V, the MAX6191AESA+T provides a precise reference that is commonly used for 12-bit or higher resolution converters, making it an ideal choice for high-precision measurement systems. The device boasts an impressive initial accuracy of ±0.02%, and its low temperature coefficient of 3ppm/°C (max) over the -40°C to +85°C temperature range ensures minimal drift in the output voltage over a wide range of operating conditions.

This voltage reference comes in a compact 8-Pin NSOIC package, which is suitable for space-constrained applications. The small form factor of the component allows for easy integration into various circuit designs without compromising on board space.

The MAX6191AESA+T features a low dropout voltage, which makes it highly efficient for systems with a tight power supply margin. It also includes a force-sense connection that enhances the accuracy of the reference voltage by compensating for voltage drops due to load currents. This feature is particularly beneficial for remote sensing applications where the reference voltage needs to be transmitted over longer distances.

One of the key advantages of the MAX6191AESA+T is its low noise performance, with a typical output noise of only 15µVp-p (0.1Hz to 10Hz), which makes it an excellent choice for precision measurement and control systems where noise can adversely affect the accuracy of the readings.

Overall, the MAX6191AESA+T is a reliable and high-performance voltage reference that provides a stable and precise voltage for critical applications. Its combination of accuracy, stability, and low noise makes it a top choice for engineers and designers looking for a reference voltage source that can meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Linear Technology
Precision Reference
Need more? Email Us
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $10.8970
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $27.1575
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $0.9251
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.1037
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6343 $59.7087
22+ $5.4435 $119.7570
33+ $5.2737 $174.0321
46+ $5.1028 $234.7288
59+ $4.9330 $291.0470
79+ $4.4225 $349.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess