EN
  • EN
  • DE

MAX6220ASA-4.1+

Part No MAX6220ASA-4.1+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V to 40 V
Operating Supply Current 3.5mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069843-MAX6220ASA-4.1+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6220ASA-4.1+ CAD Model

Description

Maxim Integrated MAX6220ASA-4.1+ Precision Voltage Reference

The MAX6220ASA-4.1+ is a high-precision voltage reference component from Maxim Integrated, designed to provide a stable and accurate reference voltage of 4.1 volts. This precision voltage reference is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications where accuracy is paramount.

With an initial accuracy of ±0.04%, the MAX6220ASA-4.1+ stands out for its exceptional performance in maintaining a stable voltage output despite variations in temperature, load conditions, and power supply fluctuations. Its low temperature coefficient of 3ppm/°C ensures minimal deviation from the nominal voltage over a wide temperature range, making it an ideal choice for high-precision analog circuits.

The device features a low dropout voltage, which allows it to operate effectively even with minimal headroom above the output voltage. This characteristic is particularly beneficial in battery-powered devices where the supply voltage may vary significantly during operation. Additionally, the MAX6220ASA-4.1+ boasts an impressive low output noise of only 1.5µVp-p/V, which is critical for noise-sensitive applications such as precision data converters, portable instrumentation, and medical devices.

The series mode operation of the MAX6220ASA-4.1+ contributes to its low noise performance and reduces the need for additional filtering components. Its load regulation specifications ensure that the output voltage remains constant even with varying loads, which is essential for maintaining the accuracy of the end application.

For designers looking for a reliable and consistent voltage reference, the MAX6220ASA-4.1+ offers an excellent solution. It is suitable for a broad range of applications, including but not limited to, A/D and D/A converters, battery management, and control systems. Its robust design, combined with Maxim Integrated's commitment to quality, makes the MAX6220ASA-4.1+ a dependable component for any precision voltage reference needs.

Key Features:

  • Initial Accuracy: ±0.04%
  • Temperature Coefficient: 3ppm/°C
  • Low Dropout Voltage
  • Low Output Noise: 1.5µVp-p/V
  • Load Regulation: Excellent
  • Package: 8-pin SOIC

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess