EN
  • EN
  • DE

MAX6306UK30D1-T

Part No MAX6306UK30D1-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3V 2 Active Low/Open Drain 5-Pin SOT-23 T/R / IC PROGRAM 3.000V RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 3V, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786664-MAX6306UK30D1-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6306
Introduction Date September 01, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6306UK30D1-T CAD Model

Description

The MAX6306UK30D1-T is a compact, highly precise voltage supervisor component designed and manufactured by Maxim Integrated. This microprocessor (µP) supervisory circuit is engineered to maintain system integrity by monitoring the power supply voltage levels in digital systems. It is ideal for portable, battery-powered equipment where low power consumption and small size are critical.

Key Features

  • Voltage Threshold: The device has a preset threshold voltage of 3.0V, providing a reliable reset signal to the µP whenever the monitored power supply falls below this value.
  • Reset Timeout: It features an internally fixed timeout delay of 1.2 seconds for the reset signal, ensuring the system has adequate time to stabilize before resuming operation.
  • Low Power Consumption: With a quiescent current of only 1.6µA, the MAX6306UK30D1-T is optimized for battery-powered applications where power efficiency is paramount.
  • Package: The device comes in a small SOT23-5 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The MAX6306UK30D1-T is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Computers and Servers
  • Data Storage Systems
  • Medical and Safety Equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX6306UK30D1-T voltage supervisor IC is no exception, offering robust performance and a long operational life, which is essential for mission-critical applications where uptime and reliability are of the utmost importance.

With its precise voltage monitoring and low power consumption, the MAX6306UK30D1-T is an excellent choice for designers looking to enhance system reliability and extend battery life in their products.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess