EN
  • EN
  • DE

MAX6314US26D1-T

Part No MAX6314US26D1-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 2.63V SOT143-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Bidirectional
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 118116-MAX6314US26D1-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6314US26D1-T CAD Model

Description

Product Overview: MAX6314US26D1-T from Maxim Integrated

The MAX6314US26D1-T is a high-quality, low-power microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This compact and efficient component is specifically engineered to monitor power supplies in µP and digital systems, providing a reliable safeguard against unexpected system failures due to power fluctuations or system faults.

Key Features

  • Precision Voltage Monitoring: The device features a factory-set reset threshold voltage of 2.63V, ensuring accurate monitoring of the power supply voltage levels.
  • Low Power Consumption: With its low power consumption, the MAX6314US26D1-T is an ideal choice for portable and battery-powered applications, helping to extend the overall battery life of the system.
  • Manual Reset Input: This feature allows for a manual system reset, providing additional control and flexibility for system maintenance and troubleshooting.
  • Reset Timeout: The device includes a 140ms minimum power-on reset timeout period, which ensures a proper system reset and startup sequence.
  • Immunity to Short VCC Transients: The MAX6314US26D1-T is designed to be immune to short-duration transients on the VCC line, enhancing the robustness of the system against power glitches.
  • Compact SOT-143 Package: The small footprint of the SOT-143 package makes it suitable for space-constrained applications without compromising performance.

Applications

The MAX6314US26D1-T is versatile and can be used in a wide range of applications including:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Critical µP and µC Power Monitoring

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6314US26D1-T supervisory circuit is an excellent choice for designers looking to enhance the reliability and performance of their digital systems. Whether you're developing new hardware or upgrading existing infrastructure, this component offers a compact, energy-efficient, and highly reliable solution for your µP supervisory needs.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess