EN
  • EN
  • DE

MAX632ACPA+

Part No MAX632ACPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SWITCHD CAP INV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.31V (12V)
Maximum Output Voltage 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 111227-MAX632ACPA+
Ultra Librarian 3D Model Ultra Librarian MAX632ACPA+ CAD Model

Description

Maxim Integrated MAX632ACPA+ Voltage Regulator

The MAX632ACPA+ is a high-efficiency, step-up DC-DC voltage regulator designed and manufactured by Maxim Integrated. This component is engineered to provide a reliable power solution for applications requiring voltage conversion from lower to higher levels. The MAX632ACPA+ is particularly suitable for battery-powered devices, as it efficiently boosts the voltage while maintaining a compact form factor and minimizing energy loss.

Featuring a fixed 5V output voltage, this voltage regulator can deliver up to 1.5W of output power, making it an ideal choice for small, power-sensitive applications. Its input voltage range is from 1.5V to 11V, which allows for flexibility in powering the device from various sources, including single or multiple battery cells.

The MAX632ACPA+ comes in an 8-pin PDIP package, which is widely used and easily integrated into a variety of circuit designs. The device's pin configuration is thoughtfully laid out to simplify the PCB layout process and to facilitate easy implementation into existing and new designs.

One of the key features of the MAX632ACPA+ is its high switching frequency, which reaches up to 100kHz. This high-frequency operation allows the use of smaller external components, such as inductors and capacitors, thus reducing the overall space required on the PCB and contributing to a more compact end-product design.

Moreover, the MAX632ACPA+ incorporates several protective features to ensure the longevity and reliability of both the regulator and the end device. These include thermal shutdown, which prevents damage from overheating, and a current limit to protect against excessive input currents.

In summary, the Maxim Integrated MAX632ACPA+ is a versatile and efficient solution for step-up voltage regulation needs. Its compact size, high efficiency, and protective features make it an excellent choice for designers looking to optimize their power management systems in portable devices, instrumentation, and other applications where power efficiency and space constraints are critical considerations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess