EN
  • EN
  • DE

MAX6338PUB-T

Part No MAX6338PUB-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829901-MAX6338PUB-T
Ultra Librarian 3D Model Ultra Librarian MAX6338PUB-T CAD Model

Description

Maxim Integrated's MAX6338PUB-T Temperature Sensor

The MAX6338PUB-T is a precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with minimal integration complexity. This device is ideal for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals, where maintaining optimal temperature conditions is crucial for performance and longevity.

The MAX6338PUB-T operates over a wide temperature range, making it suitable for diverse environments. It provides a digital output that can be easily interfaced with microcontrollers and other digital systems, facilitating seamless integration into existing designs. The sensor's small, surface-mount microMAX-10 package allows for a compact footprint on PCBs, saving valuable board space in densely packed electronic assemblies.

Key features of the MAX6338PUB-T include:

  • Accuracy: The sensor offers high accuracy temperature readings, ensuring reliable monitoring and control of system temperatures.
  • Low Power Consumption: With its low power requirements, the MAX6338PUB-T is suitable for battery-powered devices, helping to extend battery life and reduce the overall power consumption of the system.
  • Wide Temperature Range: The device is capable of operating over a broad temperature spectrum, accommodating various application needs.
  • Simple Interface: The digital output of the MAX6338PUB-T is straightforward to read, making it easy to integrate with most microcontrollers without the need for complex programming or additional components.
  • Robust Design: Maxim Integrated's commitment to quality means that the MAX6338PUB-T is designed to withstand harsh conditions and maintain its performance over time.

For engineers and designers looking for a reliable and accurate temperature sensing solution, the MAX6338PUB-T offers a blend of performance and ease of use. With Maxim Integrated's expertise in analog and mixed-signal processing, this temperature sensor stands out as a top choice for temperature monitoring needs.

Whether you're developing a sophisticated industrial control system, a portable consumer gadget, or any other temperature-sensitive application, the MAX6338PUB-T from Maxim Integrated provides the precision and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8905 $71.7810
4+ $29.4490 $117.7960
7+ $28.5285 $199.6995
9+ $27.6080 $248.4720
11+ $26.6874 $293.5614
15+ $23.9270 $358.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess