EN
  • EN
  • DE

MAX6348UR43+T

Part No MAX6348UR43+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 4.30V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070100-MAX6348UR43+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6348UR43+T CAD Model

Description

Maxim Integrated's MAX6348UR43+T Microprocessor Reset Circuit

The MAX6348UR43+T is a highly reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a significant increase in system reliability and accuracy compared to separate ICs or discrete components. The device ensures that the µP boots up in a predictable state, even in the event of a system power failure or brownout condition.

This compact supervisory circuit is specifically engineered to maintain system integrity by monitoring the power supply voltage. It features a preset reset threshold voltage of 4.3V, making it suitable for 5V-powered systems that require a precise monitoring voltage level. When the monitored voltage drops below the 4.3V threshold, the MAX6348UR43+T asserts a reset signal, holding the connected µP in a reset state for a minimum of 140ms after the supply voltage exceeds the reset threshold. This ensures the system has adequate time to stabilize before the processor begins operation.

The MAX6348UR43+T comes in a small, 3-pin SOT23 package, offering a space-saving solution for applications where board space is at a premium. Its low supply current of 1.2µA (typical) makes it ideal for portable and battery-operated applications where power efficiency is crucial.

Key features of the MAX6348UR43+T include:

  • 4.3V ±2% Reset Threshold Voltage
  • 140ms Minimum Power-On Reset Delay
  • Low 1.2µA Supply Current
  • Immune to Short VCC Transients
  • Guaranteed Reset Valid to VCC = 1V
  • Compact 3-Pin SOT23 Package

This reset circuit is designed to be versatile, finding applications in a wide range of products such as computers, controllers, intelligent instruments, portable/battery-powered equipment, and other µP-based systems. The MAX6348UR43+T's combination of features, including its low power consumption, high precision, and small footprint, make it a go-to choice for designers looking to enhance the reliability and performance of their systems.

Maxim Integrated's commitment to quality ensures that the MAX6348UR43+T meets the stringent requirements for industrial-grade components, providing a robust solution for critical system monitoring tasks.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess