EN
  • EN
  • DE

MAX6354TYUK

Part No MAX6354TYUK
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705315-MAX6354TYUK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6354TYUK CAD Model

Description

Maxim Integrated MAX6354TYUK Microprocessor Supervisory Circuit

The Maxim Integrated MAX6354TYUK is a highly reliable microprocessor (μP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This compact and efficient device is an essential component for managing system resets and monitoring power supply conditions in digital systems, ensuring that microprocessors and other sensitive digital circuits operate within safe parameters.

The MAX6354TYUK offers a range of features that make it an ideal choice for a variety of applications, including portable devices, computers, controllers, and intelligent instruments. Its primary function is to monitor the VCC supply voltage and assert a reset signal to the connected μP if the voltage drops below a preset threshold. This reset signal ensures that the μP restarts cleanly during power-up, power-down, or brownout conditions.

Among its key features, the MAX6354TYUK provides a precision voltage monitor with factory-set reset thresholds suitable for 5V, 3.3V, 3V, and other voltage systems. The device boasts a low supply current, making it suitable for power-sensitive applications. Moreover, it offers a manual reset input, allowing for a system reset to be triggered by external hardware or software events.

The reset output is available in both push-pull and open-drain configurations, providing flexibility in interfacing with different types of μP and logic. The reset signal from the MAX6354TYUK is guaranteed to remain asserted for a minimum reset timeout period after VCC has risen above the reset threshold, ensuring the system has sufficient time to stabilize.

Packaged in a compact SOT23-5, the MAX6354TYUK is designed for space-constrained applications. Its temperature range makes it suitable for commercial, industrial, and automotive environments, ensuring reliable operation under varying conditions. With its robust set of features, the MAX6354TYUK supervisory circuit from Maxim Integrated is an indispensable component for safeguarding system performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess