EN
  • EN
  • DE

MAX636ACSA+

Part No MAX636ACSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV ADJ/-12V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -1.31V (-12V)
Maximum Output Voltage -12V
Output Current 200mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137741-MAX636ACSA+
Ultra Librarian 3D Model Ultra Librarian MAX636ACSA+ CAD Model

Description

Maxim Integrated MAX636ACSA+ Voltage Regulator

The MAX636ACSA+ is a high-efficiency, low-dropout, step-down DC-DC converter from Maxim Integrated, designed to deliver a fixed output voltage with excellent load and line regulation. This compact and reliable power management IC is an ideal choice for battery-powered applications, portable devices, and any system where energy efficiency is paramount.

Key Features:

  • Output Voltage: The device provides a preset output voltage of 5V, which is suitable for a wide range of digital and analog circuits.
  • Input Voltage Range: It operates over a broad input voltage range from 7V to 20V, accommodating various power supply requirements.
  • High Efficiency: The MAX636ACSA+ boasts a high-efficiency rate, which minimizes power loss during conversion and extends battery life in portable applications.
  • Low Dropout: Its low dropout voltage allows the regulator to continue delivering a stable output even when the input voltage is close to the output voltage, making it highly efficient in low-voltage conditions.
  • Current Output: Capable of delivering up to 200mA of output current, this regulator can power a variety of low-power devices and circuits.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating, ensuring reliable performance and longevity.
  • Packaging: Housed in a compact 8-pin SOIC package, the MAX636ACSA+ is designed for space-constrained applications.

Applications:

  • Portable Devices
  • Battery-Powered Equipment
  • Microprocessor Power Supply
  • Cellular Phones
  • PDAs and Handheld Computers

The MAX636ACSA+ is a testament to Maxim Integrated's commitment to providing power-efficient and space-saving solutions. Its robust design, coupled with its ease of integration into a wide range of electronic systems, makes it a versatile and essential component for designers looking to optimize their power management strategies.

Whether you're developing a new portable gadget or looking to improve the power efficiency of existing devices, the MAX636ACSA+ offers a reliable and high-performance solution that meets the stringent requirements of modern electronics.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6687 $62.6748
9+ $12.8563 $115.7067
14+ $12.4544 $174.3616
20+ $12.0524 $241.0480
25+ $11.6505 $291.2625
34+ $10.4458 $355.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess