EN
  • EN
  • DE

MAX636AEPA

Part No MAX636AEPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705396-MAX636AEPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX636AEPA CAD Model

Description

Maxim Integrated MAX636AEPA Overview

The MAX636AEPA is a high-performance, low-power, CMOS analog microprocessor voltage regulator designed by Maxim Integrated. This efficient device is engineered to deliver a fixed output from an unregulated input source, making it an ideal solution for a variety of electronic applications where stable voltage is crucial.

Key Features

  • Output Voltage: The MAX636AEPA provides a precise 5V output, which is essential for microprocessor-based systems and other digital circuits that require a stable power supply.
  • High-Efficiency: With its CMOS construction, this regulator offers high efficiency, which translates to less power loss and heat generation, thereby improving the overall performance and reliability of the system it is used in.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which means it can still provide a regulated output even when the input voltage is very close to the output voltage, maximizing the usable range of the input power source.
  • Low Quiescent Current: It has an impressively low quiescent current, which is particularly beneficial for battery-powered devices, as it extends battery life by reducing power consumption when the load is minimal or in standby mode.
  • Thermal Shutdown: The regulator includes a thermal shutdown feature that protects the device from overheating and potential damage by automatically turning off if the internal temperature exceeds a safe threshold.
  • Short-Circuit Protection: Built-in short-circuit protection ensures that the device and the downstream components are safeguarded against damage in the event of a fault condition.
  • Package: The MAX636AEPA comes in an 8-pin DIP (Dual In-line Package), which is well-suited for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.

Applications

This voltage regulator is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Microprocessor power supplies
  • Portable instruments
  • Data acquisition systems
  • Telecommunications equipment

In summary, the MAX636AEPA from Maxim Integrated is a reliable and efficient solution for maintaining a steady 5V power supply in electronic systems. Its low dropout voltage, low quiescent current, and robust protection features make it a smart choice for designers looking to enhance the performance and longevity of their applications.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess