EN
  • EN
  • DE

MAX638ACSA

Part No MAX638ACSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable (Fixed) 1.31V (5V) 1 Output - 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX638
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882229-MAX638ACSA
Ultra Librarian 3D Model Ultra Librarian MAX638ACSA CAD Model

Description

Maxim Integrated MAX638ACSA Step-Down, Switching Regulator

The MAX638ACSA from Maxim Integrated is a highly efficient, CMOS, step-down, switching regulator that is designed to provide a cost-effective solution for applications requiring voltage reduction. This regulator is capable of converting a higher DC input voltage into a lower DC output voltage with a high degree of efficiency, making it an ideal choice for battery-powered devices where extending battery life is crucial.

Encased in a compact 8-pin SOIC package, the MAX638ACSA offers a simple and space-saving design for a variety of electronic projects and products. It operates over a wide input voltage range, making it versatile for use in different systems without the need for additional components to manage varying input voltages.

Key features of the MAX638ACSA include:

  • Adjustable output voltage from 1.3V to 16V, which allows for a broad range of applications and customizations to meet specific circuit requirements.
  • A high switching frequency of up to 125kHz, which enables the use of small, low-cost inductors and capacitors, thus reducing the overall size and cost of the power supply design.
  • High efficiency up to 87%, which reduces power loss as heat and improves the overall energy consumption of the device it powers.
  • Low quiescent current, which is ideal for battery-operated devices, as it minimizes the drain on the battery when the device is in standby mode.
  • Current-limiting and thermal shutdown features that provide protection against overcurrent and overheating, ensuring the longevity and reliability of both the regulator and the device it is used in.

The MAX638ACSA is widely used in various applications, including portable devices, microprocessor power supplies, and other electronic devices that require an efficient power conversion solution. Its robust design and ease of use make it a popular choice among engineers and designers looking to enhance the performance of their power management systems.

With its combination of efficiency, versatility, and protective features, the Maxim Integrated MAX638ACSA switching regulator stands out as a superior choice for meeting the demanding requirements of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess