EN
  • EN
  • DE

MAX64380C/D+

Part No MAX64380C/D+
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CAMERA CODEC / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX643
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 786786-MAX64380C/D+
Ultra Librarian 3D Model Ultra Librarian MAX64380C/D+ CAD Model

Description

The MAX64380C/D+ from Maxim Integrated is a high-performance, low-power, single-chip solution designed to provide robust power management for demanding applications. This advanced integrated circuit (IC) is ideal for portable devices, industrial controls, and any other system that requires efficient power regulation and management.

Key Features

  • High Efficiency: The device offers excellent power conversion efficiency, which is crucial for extending battery life in portable applications.
  • Multiple Output Channels: It features multiple output channels, allowing for simultaneous power supply to various components of a system.
  • Programmable Output Voltages: Output voltages are programmable, providing flexibility to meet the needs of different system requirements.
  • Integrated Fault Protection: The MAX64380C/D+ includes built-in fault protection mechanisms such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and reliability of the application.
  • Low Quiescent Current: Its low quiescent current minimizes power drain when the device is in standby mode, contributing to overall energy savings.

Applications

  • Portable Electronic Devices
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics
  • Telecommunications Infrastructure

Technical Specifications

The MAX64380C/D+ operates over a wide input voltage range, accommodating various battery chemistries and input sources. It is designed for seamless integration into system designs, with a compact footprint and minimal external components required. The device's advanced control algorithms ensure stable operation under dynamic load conditions and rapid transient responses.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX64380C/D+ is no exception. It is built to meet strict industry standards, ensuring high performance and durability for critical applications.

For detailed technical specifications, application notes, and support resources, please refer to the official Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess