EN
  • EN
  • DE

MAX643ACSA+

Part No MAX643ACSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.5V to 16.5V Step Up Single-Out 1.5V to 16.5V/15V 1.5A 10W 8-Pin SOIC N / IC REG BOOST ADJ/15V 0.45A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 16.5V
Output Voltage 1.31V (15V)
Output Voltage MAX 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786787-MAX643ACSA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX643
Introduction Date December 14, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX643ACSA+ CAD Model

Description

Maxim Integrated MAX643ACSA+ Step-Down Controller

The MAX643ACSA+ is a high-efficiency, voltage-mode, step-down controller from Maxim Integrated, designed to deliver a reliable power management solution for a wide range of applications. This compact and versatile controller is ideal for converting higher voltage inputs into lower voltage outputs with excellent regulation and performance.

Key Features

  • Voltage Range: The device operates from a 4.75V to 16.5V input voltage range, making it suitable for 5V or 12V systems.
  • Adjustable Output: Users can set the output voltage from 1.3V to 16V, providing flexibility for various design requirements.
  • High Efficiency: With its voltage-mode PWM control, the MAX643ACSA+ achieves high efficiency, which is crucial for reducing power loss and heat generation.
  • Frequency Operation: The switching frequency is externally settable up to 300kHz, allowing optimization between efficiency and external component size.
  • Current Mode: The device features a current-mode control scheme for fast transient response and excellent loop stability.
  • Protection Features: It includes built-in over-temperature and over-current protection, ensuring the safety and reliability of your power supply design.
  • Packaging: The MAX643ACSA+ is available in a compact 8-pin SOIC package, ideal for space-constrained applications.

Applications

The MAX643ACSA+ is well-suited for a variety of applications including, but not limited to:

  • Telecommunications
  • Networking Systems
  • Portable Devices
  • Power Supply Modules
  • Battery-Powered Equipment

Design Support

Maxim Integrated provides comprehensive design support for the MAX643ACSA+ with detailed datasheets, application notes, and design tools. This support helps designers quickly understand and integrate the controller into their projects, reducing time-to-market.

In summary, the MAX643ACSA+ from Maxim Integrated is a robust and flexible step-down controller that offers high efficiency, adjustable output voltage, and a range of protective features, making it an excellent choice for a wide array of power management applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess