EN
  • EN
  • DE

MAX643AEPA+

Part No MAX643AEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.5V to 16.5V Step Up Single-Out 1.5V to 16.5V/15V 1.5A 10W 8-Pin PDIP N / IC REG BOOST ADJ/15V 0.45A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 16.5V
Output Voltage 1.31V (15V)
Output Voltage MAX 18V (Switch)
Output Current 450mA (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786788-MAX643AEPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX643
Introduction Date December 14, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX643AEPA+ CAD Model

Description

Maxim Integrated's MAX643AEPA+ High-Efficiency, Low-IQ, Step-Down DC-DC Converter

The MAX643AEPA+ is a premium quality step-down DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This highly efficient power management component is engineered to provide a stable and reliable voltage conversion, making it an ideal solution for a wide range of applications including portable devices, telecommunications, and computing systems.

Key Features:

  • Adjustable Output Voltage: The MAX643AEPA+ offers a versatile adjustable output that can be set to the desired voltage level to accommodate various device requirements.
  • High Efficiency: With its advanced design, this converter achieves high efficiency, which minimizes power loss and heat generation, thereby extending the battery life of portable devices.
  • Low Quiescent Current (IQ): The device features a low quiescent current that significantly reduces the power consumption when in standby mode, making it perfect for battery-powered applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, providing flexibility in powering the device from various sources.
  • Thermal Overload Protection: The MAX643AEPA+ is equipped with thermal overload protection to ensure the device operates within safe temperature limits.
  • Compact 8-Pin DIP Package: The device comes in a space-saving 8-pin DIP package, which is suitable for PCBs with limited space.

Applications:

Thanks to its robust design and flexibility, the MAX643AEPA+ can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Telecommunications equipment
  • Computing systems
  • Power supply modules

Technical Specifications:

  • Output Type: Adjustable
  • Number of Outputs: 1
  • Package Type: 8-Pin DIP
  • Operating Temperature Range: -40°C to +85°C

The MAX643AEPA+ from Maxim Integrated is a testament to the company's commitment to providing high-quality and efficient power management solutions. Its combination of low power consumption, high efficiency, and thermal protection makes it an excellent choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.0038
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess