EN
  • EN
  • DE

MAX6503UKN05

Part No MAX6503UKN05
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705639-MAX6503UKN05
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6503UKN05 CAD Model

Description

Maxim Integrated MAX6503UKN05 Temperature Switch

The MAX6503UKN05 is a highly precise, low-power temperature switch from Maxim Integrated, designed to provide reliable thermal monitoring in a variety of electronic applications. This compact and efficient device is an ideal solution for systems that require an accurate temperature control mechanism to maintain optimal performance and safety.

Key Features

  • Accuracy: The MAX6503UKN05 offers a high degree of accuracy, with a factory-set temperature threshold, ensuring consistent and reliable operation.
  • Low Power Consumption: Designed for energy-sensitive applications, this temperature switch consumes minimal power, making it suitable for battery-operated devices.
  • Compact SOT23 Package: The device comes in a small SOT23 package, which is perfect for space-constrained applications, providing a space-saving solution without compromising on performance.
  • Easy Integration: With no external components required, the MAX6503UKN05 is easy to integrate into existing designs, simplifying the design process and accelerating time-to-market.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various application needs and ensuring versatility across different platforms.

Applications

The MAX6503UKN05 is well-suited for a range of applications, including:

  • Portable Electronics
  • Industrial Systems
  • Computers and Servers
  • Telecommunications Equipment
  • Medical Devices
  • Battery Management Systems

Product Specifications

The device features a preset temperature threshold of 5°C, which triggers an active-low output when the monitored temperature exceeds this point. The output remains low until the temperature falls below the threshold, plus hysteresis, ensuring a clear and unambiguous response to temperature changes. The MAX6503UKN05 operates over a temperature range from -40°C to +125°C, catering to a wide spectrum of environmental conditions.

With its robust design and precise temperature monitoring capabilities, the MAX6503UKN05 from Maxim Integrated is an excellent choice for designers looking for a reliable and efficient thermal management solution.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess