EN
  • EN
  • DE

MAX6639ATE+

Part No MAX6639ATE+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC TEMP MONITOR 2CH 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 150°C, External Sensor
Accuracy ±2°C Local(Maximum), ±1°C Remote(Maximum)
Topology ADC, PWM Generator, Tach Counter
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 705714-MAX6639ATE+
Series MAX series
Family Name MAX6639
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6639ATE+ CAD Model

Description

Maxim Integrated MAX6639ATE+ Dual-Channel Temperature Sensor

The MAX6639ATE+ from Maxim Integrated is a precision, dual-channel temperature sensor designed for a variety of applications that require accurate temperature monitoring and control. This high-performance device features two temperature sensor inputs: one for a remote thermal diode and another for an on-chip temperature sensor. The combination of these two sensors enables the MAX6639ATE+ to monitor both its own temperature and the temperature of a remote diode-connected transistor, typically found in CPUs, GPUs, or other ICs.

The remote temperature sensor is highly accurate, with the ability to measure temperatures ranging from -40°C to +125°C with an accuracy of ±1°C. The local on-chip sensor also provides precise temperature readings, ensuring comprehensive thermal management within the system. The MAX6639ATE+ supports both 2-wire and 3-wire remote sensor configurations, providing flexibility for different types of external diodes.

One of the key features of the MAX6639ATE+ is its programmable overtemperature alarm and hysteresis, which can be set to alert the system in case temperatures rise above safe operating levels. This helps prevent damage to the system by enabling prompt thermal management responses, such as fan speed adjustments or system shutdowns.

The device communicates via a 2-wire, SMBus-compatible serial interface, which allows for easy integration into existing systems. The MAX6639ATE+ also offers a programmable conversion rate, allowing users to optimize the balance between power consumption and temperature monitoring responsiveness according to their specific needs.

Available in a 16-pin TQFN package, the MAX6639ATE+ is designed to operate over a wide power supply range from 3V to 5.5V, making it suitable for various applications, including desktop and notebook computers, servers, telecommunications equipment, and industrial systems. Its compact form factor and low power consumption, combined with Maxim Integrated's reputation for high-quality and reliable components, make the MAX6639ATE+ an excellent choice for advanced thermal management solutions.

For more information, datasheets, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6071 $50.4994
34+ $2.9597 $100.6298
53+ $2.8672 $151.9616
73+ $2.7747 $202.5531
94+ $2.6822 $252.1268
125+ $2.4048 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess