EN
  • EN
  • DE

MAX6643LBBAEE-T

Part No MAX6643LBBAEE-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829916-MAX6643LBBAEE-T
Ultra Librarian 3D Model Ultra Librarian MAX6643LBBAEE-T CAD Model

Description

Maxim Integrated MAX6643LBBAEE-T Product Overview

The MAX6643LBBAEE-T is a highly integrated and efficient thermal management solution from Maxim Integrated, designed to cater to the demanding needs of modern electronic systems. This temperature sensor and fan controller is a compact, low-power device that offers precise monitoring and control of system temperatures, ensuring optimal performance and reliability of electronic equipment.

Key Features

  • Temperature Sensing: The MAX6643LBBAEE-T is equipped with an accurate temperature sensor that can monitor the temperature of a CPU, GPU, or any other critical system component in real-time.
  • Fan Control: It features an automatic fan speed controller that adjusts the speed of one or more cooling fans based on the temperature readings, helping to maintain the desired thermal conditions within the system.
  • Programmable Settings: Users can program the device's settings to define the temperature thresholds and fan speed response curves, allowing for a customized cooling strategy that fits specific system requirements.
  • Dual PWM Outputs: The MAX6643LBBAEE-T provides two Pulse Width Modulation (PWM) outputs for precise fan speed control, supporting both 3-wire and 4-wire fans.
  • Overtemperature Alert: An overtemperature alarm output is included to notify system controllers of excessive heat conditions, enabling prompt intervention to prevent thermal damage.
  • Low Power Consumption: Designed for energy efficiency, the device operates with minimal power consumption, making it suitable for battery-powered applications.
  • Compact Package: The MAX6643LBBAEE-T comes in a small, lead-free package, facilitating integration into space-constrained designs without compromising on functionality.

Applications

The MAX6643LBBAEE-T is versatile and can be used in various applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Storage Systems
  • Industrial Controllers

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6643LBBAEE-T is an excellent choice for designers looking to enhance the thermal management capabilities of their systems.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0204 $51.3468
41+ $2.4783 $101.6103
63+ $2.4009 $151.2567
87+ $2.3234 $202.1358
112+ $2.2460 $251.5520
149+ $2.0136 $300.0264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess