EN
  • EN
  • DE
  • IT

MAX6649MUA+T

Part No MAX6649MUA+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 145°C
Sensing Temperature - Remote 0°C to 145°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 60°C to 100°C (0°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 102949-MAX6649MUA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6649MUA+T CAD Model

Description

Maxim Integrated's MAX6649MUA+T Precision Temperature Sensor

The MAX6649MUA+T is a highly accurate, dual-channel digital temperature sensor from Maxim Integrated, designed to monitor the temperature of both a remote thermal diode and its own internal temperature. This precision sensor is ideal for applications that require temperature monitoring within computing systems, telecommunications equipment, and industrial controllers, ensuring optimal performance and protection against overheating.

Key Features

  • Dual Temperature Sensing: The MAX6649MUA+T can measure the temperature of a remote thermal diode, typically located on a CPU or GPU, as well as its own die temperature, allowing for comprehensive thermal management.
  • High Accuracy: Offering an impressive accuracy of ±1°C for the remote sensor and ±3°C for the local sensor, this device ensures precise temperature readings critical for system stability and performance.
  • Programmable Alert Outputs: It features programmable overtemperature alarm and hysteresis, which can be set to trigger a system response when temperatures exceed safe operational thresholds.
  • Two-Wire Interface: The sensor communicates over a simple two-wire serial interface, compatible with SMBus/I²C protocols, making it easy to integrate into existing designs.
  • Versatile Power Supply: It operates over a wide power supply range from 3V to 5.5V, accommodating various system power schemes.
  • Compact Package: Housed in an 8-pin µMAX package, the MAX6649MUA+T is designed for space-constrained applications without compromising functionality.

Applications

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications Equipment
  • Industrial Controllers and Robotics
  • Smart Appliances and IoT Devices

The MAX6649MUA+T temperature sensor represents Maxim Integrated's commitment to providing advanced thermal management solutions. Its precision, reliability, and feature set make it a go-to component for designers looking to safeguard their systems against thermal challenges. Whether it's maintaining the integrity of a high-performance CPU or ensuring the longevity of a critical industrial controller, the MAX6649MUA+T stands ready to deliver the temperature monitoring accuracy that modern electronics demand.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Silicon Labs
SENSOR DIGITAL TEMP 0.5 6QFN / Temperature Sensor 6-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP 2.7/5.5 8SOIC / Temperature Sensor 8-SOIC
Lowest to $1.7829
Texas Instruments
SENSOR DIGITAL -40C-125C 8VSSOP
Lowest to $2.7942
Texas Instruments
SENSOR ANALOG -40C-150C SC70-5 / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Lowest to $0.3515
Texas Instruments
SENSOR DIGITAL -55C-125C 6WSON
Lowest to $1.7712
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $5.7402
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS / Temperature Sensor SOT-23-5
Lowest to $11.2411
Analog Devices Inc.
IC SENSOR TEMP 2.7/5.5 8SOIC / Temperature Sensor 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7252 $54.0764
16+ $6.3386 $101.4176
25+ $6.1405 $153.5125
34+ $5.9425 $202.0450
44+ $5.7444 $252.7536
59+ $5.1501 $303.8559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess