EN
  • EN
  • DE

MAX6649MUA

Part No MAX6649MUA
Manufacturer Maxim Integrated
Catalog Misc Products
Description 145°C Precision SMBus-Compatible Remote/ Local Sensors with Overtemperature Alarms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829918-MAX6649MUA
Ultra Librarian 3D Model Ultra Librarian MAX6649MUA CAD Model

Description

Maxim Integrated MAX6649MUA Precision Temperature Sensor

The MAX6649MUA from Maxim Integrated is a high-accuracy, low-power temperature sensor designed for precise temperature monitoring and management in a wide range of applications. This precision sensor is housed in a compact μMAX-8 package, making it an ideal choice for space-constrained applications such as portable devices, computers, and telecommunications equipment.

One of the standout features of the MAX6649MUA is its ability to monitor its own temperature as well as the temperature of an external diode-connected transistor, which can be a discrete device or integrated into another IC. This dual-channel monitoring capability allows for versatile and comprehensive temperature management within a system.

Key Features:

  • Dual-Channel Monitoring: The MAX6649MUA can measure both its own temperature and the temperature of an external PN junction, providing a dual monitoring solution in a single IC.
  • Accuracy: With an accuracy of ±1°C from 0°C to +70°C for the internal sensor and ±3°C from -20°C to +125°C for the remote sensor, this device ensures precise temperature readings.
  • Programmable Limits: The sensor features programmable overtemperature alarm and hysteresis limits, enabling customized thermal management strategies.
  • Low Power: It operates with a low supply current, making it suitable for power-sensitive applications.
  • Communication Interface: The MAX6649 communicates over a 2-wire SMBus/I²C-compatible serial interface, facilitating easy integration into existing designs.
  • Supply Voltage Range: The device supports a supply voltage range from 3.0V to 5.5V, accommodating various system power requirements.

The MAX6649MUA's robust feature set makes it a versatile component for managing system temperatures, protecting against overheating, and ensuring optimal performance. Whether it's used in laptops, servers, or industrial equipment, the MAX6649 provides reliable and accurate temperature readings that system designers and engineers can trust to maintain the thermal integrity of their products.

Maxim Integrated's commitment to quality and performance is evident in the MAX6649MUA, offering a high-performance temperature sensing solution that meets the demands of today's advanced electronic systems.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0890 $56.6230
16+ $6.6372 $106.1952
24+ $6.4298 $154.3152
33+ $6.2224 $205.3392
42+ $6.0149 $252.6258
56+ $5.3927 $301.9912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess