EN
  • EN
  • DE

MAX6708RKA+

Part No MAX6708RKA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705805-MAX6708RKA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6708RKA+ CAD Model

Description

Maxim Integrated's MAX6708RKA+ Microprocessor Supervisory Circuit

The MAX6708RKA+ from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power-up, operation, and power-down. This compact component is an essential addition to any microprocessor-based system, as it monitors power supply voltages to ensure that the µP and associated circuitry are reset properly during power-up, power-down, and brown-out conditions.

The MAX6708RKA+ operates over a wide voltage range and offers factory-trimmed reset threshold voltages suitable for a variety of applications. Its precision voltage monitoring capability ensures that the connected microprocessor is held in reset until the system voltage has stabilized, preventing any erratic operation due to low voltage conditions. Once the voltage exceeds the reset threshold, the reset signal is kept active for a minimum of 140ms (typical), providing ample time for the system to stabilize upon power-up.

One of the key features of this device is its low power consumption, making it an excellent choice for portable and battery-operated applications. The MAX6708RKA+ comes in a small, 8-pin SOT23 package, which is ideal for space-constrained applications. It also includes a manual reset input that allows for a system reset to be initiated with an external push-button or logic signal.

The MAX6708RKA+ offers multiple reset voltage options to cater to different system requirements, and it is characterized for operation over the full automotive temperature range of -40°C to +125°C. This robust operating range ensures that the device can perform reliably in harsh environments, making it suitable for automotive, industrial, and other demanding applications.

Overall, the MAX6708RKA+ from Maxim Integrated is a versatile and dependable solution for microprocessor system management. Its precision voltage monitoring, low power consumption, compact form factor, and robust operating temperature range make it an excellent choice for designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess