EN
  • EN
  • DE

MAX6829VFUT

Part No MAX6829VFUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706065-MAX6829VFUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6829VFUT CAD Model

Description

Maxim Integrated's MAX6829VFUT Voltage Monitor

The MAX6829VFUT is a precision, low-power voltage monitor from Maxim Integrated, designed to ensure the reliability and stability of your electronic systems. This compact device comes in a 6-pin SOT23 package, making it an ideal solution for space-constrained applications where monitoring the supply voltage is critical for proper functionality.

This voltage monitor is specifically engineered to keep a watchful eye on a system's power supply, providing a reset output during power-up, power-down, and brown-out conditions. The MAX6829VFUT features an adjustable threshold voltage that allows designers to tailor the monitoring capability to a specific application's requirements. This flexibility is particularly useful in systems where precise voltage thresholds are necessary to maintain operational integrity.

One of the key attributes of the MAX6829VFUT is its low power consumption. This characteristic ensures that the device itself does not significantly impact the overall power budget of the system, making it an excellent choice for battery-powered and portable devices where power efficiency is paramount.

The device offers a debounced manual reset input, which provides a simple way for users or external circuits to trigger a system reset. This feature can be invaluable in scenarios where manual intervention is necessary to recover from an error state or to initiate a controlled restart of the system.

The MAX6829VFUT operates over a wide voltage range and has a tight reset threshold accuracy of ±1.5% at room temperature, which is maintained over the full temperature range of -40°C to +125°C. Such precision ensures reliable operation even under varying environmental conditions.

With its robust feature set and Maxim Integrated's reputation for high-quality products, the MAX6829VFUT voltage monitor is an excellent choice for designers looking to enhance the stability and reliability of their electronic systems. Whether employed in consumer electronics, industrial controls, or automotive applications, this voltage monitor provides the necessary vigilance to safeguard against unexpected power supply anomalies.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2007 $58.8098
34+ $3.4465 $117.1810
52+ $3.3391 $173.6332
72+ $3.2305 $232.5960
93+ $3.1231 $290.4483
124+ $2.8009 $347.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess