EN
  • EN
  • DE

MAX6884ETP

Part No MAX6884ETP
Manufacturer Maxim Integrated
Description EEPROM-Programmable, Hex Power-Supply Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214715-MAX6884ETP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6884ETP CAD Model

Description

Maxim Integrated MAX6884ETP Power-Supply Sequencer

The Maxim Integrated MAX6884ETP is a high-performance, multi-output power-supply sequencer designed to manage power distribution in complex digital systems. This advanced integrated circuit (IC) ensures that multiple power rails are brought up and down in a controlled sequence, which is essential for systems that require precise power-up and power-down operations to maintain integrity and reliability.

The MAX6884ETP is part of Maxim Integrated's extensive portfolio of power management solutions and is specifically tailored for applications that demand a high level of control over power sequencing. It is commonly used in systems such as servers, routers, data storage, and telecommunications equipment, where multiple voltage rails must be managed in a specific order to prevent damage to sensitive components and ensure proper system functionality.

Key features of the MAX6884ETP include:

  • Four voltage-monitoring inputs with precision undervoltage and overvoltage detection.
  • Programmable sequence timing for flexible system design.
  • External control through a simple I/O interface for enhanced system integration.
  • Compact 20-pin TQFN package, optimized for space-constrained applications.
  • Extended operating temperature range, making it suitable for industrial environments.

The device is engineered with robust protection features, such as overvoltage and undervoltage lockout, which safeguard the system against irregular power supply conditions. Additionally, the MAX6884ETP's programmable sequence timing allows designers to tailor the power-up and power-down sequences to the specific needs of their application, offering a high degree of flexibility and precision.

With its compact footprint and comprehensive feature set, the Maxim Integrated MAX6884ETP is an ideal solution for designers looking to enhance the reliability and performance of their multi-rail power systems. Its ease of integration and programmability make it a valuable component in any power management design.

For detailed specifications, application notes, and additional resources, designers can visit the Maxim Integrated website or contact their local Maxim Integrated sales representative.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9586 $67.8344
9+ $13.9149 $125.2341
13+ $13.4800 $175.2400
18+ $13.0452 $234.8136
23+ $12.6103 $290.0369
31+ $11.3058 $350.4798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess