EN
  • EN
  • DE

MAX688ESA+

Part No MAX688ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 1A 8-Pin SOIC N / IC REG LDO 3.3V 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 11V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.04V @ 200mA (Typ)
Output Current 1A
Operating Supply Current 25μA ~ 250μA
Control Features Current Limit, Enable, Power Fail
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786895-MAX688ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX688
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX688ESA+ CAD Model

Description

The MAX688ESA+ is a high-performance, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal solution for a wide range of applications including portable devices, microprocessor power supplies, and other electronics requiring efficient voltage regulation.

Key Features

  • Output Voltage: The MAX688ESA+ provides a fixed output voltage, ensuring a consistent power supply for sensitive electronic components.
  • High Accuracy: With its precision output voltage, this voltage regulator maintains tight regulation, which is crucial for maintaining the performance of the end application.
  • Low Dropout Voltage: The device is characterized by its low dropout voltage, enabling it to continue regulating the output voltage even when the input-to-output voltage differential is minimal.
  • High Efficiency: The MAX688ESA+ is designed for high-efficiency operation, which helps to minimize power loss and extend battery life in portable applications.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device from overheating, ensuring long-term reliability and stability.
  • Package: The regulator is available in an 8-pin SOIC package, which is suitable for surface-mount technology and fits compactly on a variety of circuit boards.

Applications

The MAX688ESA+ is versatile and can be used in multiple applications, including but not limited to:

  • Battery-powered devices
  • Notebook computers
  • Handheld instruments
  • Portable communication equipment
  • Microprocessor power supplies

In conclusion, the MAX688ESA+ from Maxim Integrated stands out as a robust and reliable voltage regulator that offers precision, efficiency, and protection for a diverse array of electronic devices. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess