EN
  • EN
  • DE
  • IT

MAX6974ATL+

Part No MAX6974ATL+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 24 Segment 77000uA Supply Current 40-Pin TQFN EP / IC LED DRIVER LINEAR 30MA 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Voltage Supply MIN 3V
Voltage Supply MAX 3.6V
Voltage - Output 7V
Output Current per Channel 30mA
Frequency 33MHz
Applications Signage
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (6x6)
Win Source Part Number 786914-MAX6974ATL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6974
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6974ATL+ CAD Model

Description

Maxim Integrated MAX6974ATL+: LED Driver IC

The MAX6974ATL+ is a high-performance LED driver integrated circuit from Maxim Integrated, designed to provide a flexible and efficient solution for controlling LEDs in a wide range of applications. This compact and robust IC is ideal for creating sophisticated lighting effects in automotive lighting, architectural lighting, display backlighting, and many other LED-based applications.

One of the standout features of the MAX6974ATL+ is its ability to drive multiple LEDs with high precision. It supports a 16-port, 5.5V constant-current LED driver configuration, which allows for fine-tuning of current for each connected LED, ensuring uniform brightness and color consistency across the display or lighting system. This feature makes it particularly useful for applications where precise control over the LED lighting is crucial.

The device operates from a 3.0V to 5.5V supply voltage, providing a versatile range that accommodates various power supply designs. Furthermore, the MAX6974ATL+ incorporates an internal PWM dimming control, which means it can manage the brightness levels of LEDs without the need for external pulse-width modulation hardware. This integrated dimming capability greatly simplifies the design of LED lighting systems and allows for dynamic lighting effects.

For communication, the MAX6974ATL+ utilizes an I²C-compatible serial interface, enabling easy integration into existing systems and allowing multiple devices to be connected in series for expanded LED array control. This serial connectivity not only simplifies wiring but also reduces the overall system cost by minimizing the number of required components.

The MAX6974ATL+ comes in a compact, 40-pin TQFN package, which is highly space-efficient, making it an excellent choice for applications where PCB real estate is at a premium. Additionally, its built-in thermal shutdown feature ensures reliable operation by protecting the device from overheating, further enhancing the longevity and stability of the LED system.

Overall, the Maxim Integrated MAX6974ATL+ LED driver IC offers a combination of precision, efficiency, and ease of use, making it an ideal choice for designers looking to create advanced LED lighting solutions.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
815
Adafruit Industries LLC
EVAL BOARD 16CH 12BIT PWM
Lowest to $0.0763
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess