EN
  • EN
  • DE

MAX7037EGL+

Part No MAX7037EGL+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 40VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 11 Weeks
Features IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 433MHz, 868MHz, 915MHz 40-VFQFN Exposed Pad
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Family Name MAX7037
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925624-MAX7037EGL+
Ultra Librarian 3D Model Ultra Librarian MAX7037EGL+ CAD Model

Description

Product Overview: MAX7037EGL+

The MAX7037EGL+ from Maxim Integrated is a high-performance, low-power, sub-1GHz RF transceiver designed for industrial, scientific, and medical (ISM) applications. This versatile component is ideal for a variety of wireless communication systems, including automated meter reading, home automation, wireless sensor networks, and remote control systems.

Key Features

  • Frequency Range: Operates in the sub-1GHz ISM bands, providing excellent range and penetration through obstacles.
  • High Sensitivity: Features a receiver sensitivity of up to -120dBm, enabling reliable communication over extended distances.
  • Low Power Consumption: Designed for battery-powered applications with power-saving modes to extend battery life.
  • Data Rate: Supports data rates of up to 200kbps, allowing for a wide range of application requirements.
  • Integration: Includes an integrated frequency synthesizer, IF filter, and AGC circuitry to reduce external component count and simplify design.
  • Output Power: Programmable output power up to +13dBm, enabling flexible control over range and power consumption.

Applications

  • Automated Meter Reading (AMR)
  • Home and Building Automation
  • Wireless Sensor Networks (WSN)
  • Industrial Control and Monitoring
  • Remote Keyless Entry (RKE) Systems

Technical Specifications

The MAX7037EGL+ operates within the temperature range of -40°C to +125°C, ensuring reliability in harsh environmental conditions. The transceiver is available in a compact 24-pin TQFN package, making it suitable for space-constrained applications. It also features an SPI interface for easy communication with microcontrollers and other digital systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX7037EGL+, making it an excellent choice for developers looking to incorporate robust wireless communication capabilities into their designs.

You May Also Be Interested in

Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess