The MAX706ATEPA is a high-quality microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with +5V-powered circuits.
Key Features
- Power Supply Monitoring: Ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.
- Programmable Watchdog Timer: The built-in watchdog timer can be programmed to monitor software execution integrity by resetting the µP if it fails to strobe within a preset time frame.
- Manual Reset Input: A dedicated manual reset input allows for an external trigger to initiate a system reset, providing an additional layer of system control.
- Low Power Consumption: Designed for energy-efficient operation, this supervisory circuit minimizes the power drain on your system.
- Voltage Monitoring Options: Available in several fixed reset threshold voltages to accommodate various system requirements.
Applications
The MAX706ATEPA is suitable for a wide range of applications that require reliable system monitoring, such as:
- Computers and Controllers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Intelligent Instruments
- Automotive Systems
Product Specifications
| Parameter |
Value |
| Supply Voltage Range |
4.75V to 5.5V |
| Reset Timeout |
200ms, 400ms, or 800ms |
| Watchdog Timeout |
1.6s or 0.2s |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
8-Pin DIP or SO |
The MAX706ATEPA supervisory circuit from Maxim Integrated is a reliable solution for system stability and protection. With its precise monitoring capabilities and robust feature set, it is an essential component for maintaining the integrity of your digital and microprocessor-based systems.