EN
  • EN
  • DE

MAX709SESA-T

Part No MAX709SESA-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829952-MAX709SESA-T
Ultra Librarian 3D Model Ultra Librarian MAX709SESA-T CAD Model

Description

Maxim Integrated MAX709SESA-T Voltage Monitor IC

The MAX709SESA-T from Maxim Integrated is a specialized microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a high degree of accuracy and reliability, ensuring that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. This tiny, yet powerful component comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

The MAX709SESA-T is equipped with features that make it an essential component for maintaining system integrity. It offers a combination of functions including a reset output during power-up, power-down, and brown-out conditions. The reset output remains operational with VCC as low as 1.2V, which allows for low-voltage operation, catering to modern low-power systems.

One of the key features of the MAX709SESA-T is its ability to provide a reset signal to the microprocessor for a minimum of 140ms after VCC has risen above the reset voltage threshold. This ensures that the system has adequate time to stabilize before the processor starts to execute code. Additionally, the reset comparator is designed to ignore fast transients on VCC, adding to the robustness of the device in noisy environments.

The device also includes a watchdog timer that can be configured by the user. This timer requires periodic toggling by the connected microprocessor within a set time frame to prevent it from resetting the microprocessor. This feature is particularly useful for systems that need to self-recover from software lock-ups or other faults.

For applications that require monitoring of more than one supply voltage, the MAX709SESA-T can be chained with other similar devices, thanks to its active-low manual reset input. This input allows for a push-button reset as well as an external signal to initiate a system reset.

Overall, the MAX709SESA-T is a versatile and reliable solution for power monitoring and management in digital systems, ensuring that the connected microprocessor operates within safe voltage conditions and is provided with a proper initialization environment.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess