EN
  • EN
  • DE

MAX71315CECQ+

Part No MAX71315CECQ+
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC SOC 256K FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Maxim Integrated
Package Tray
Product Status Discontinued
Input Impedance 450kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.6V
Current - Supply 12.5mA
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MAX71315
Standard Package 90 pcs
REACH Status REACH Unaffected
Win Source Part Number 882378-MAX71315CECQ+
Ultra Librarian 3D Model Ultra Librarian MAX71315CECQ+ CAD Model

Description

Maxim Integrated's MAX71315CECQ+ Energy Measurement SoC

The MAX71315CECQ+ is a sophisticated system-on-chip (SoC) solution from Maxim Integrated, designed specifically for the precise measurement and management of energy consumption in residential and commercial applications. This high-performance integrated circuit is tailored to meet the stringent requirements of smart metering infrastructures, providing an efficient and reliable way to monitor energy usage.

Key Features

  • High Accuracy: The MAX71315CECQ+ boasts exceptional measurement accuracy, making it suitable for applications where precise energy data is crucial. It is designed to comply with international metering standards, ensuring its performance in a variety of regulatory environments.
  • Integrated Analog Front-End (AFE): The device features a fully integrated AFE, which simplifies the design and reduces the external component count. This front-end is optimized for low-noise signal acquisition, enhancing the overall measurement quality.
  • Advanced Security: Security is a critical aspect of smart metering, and the MAX71315CECQ+ includes features to protect against tampering and unauthorized access. It incorporates encryption and secure authentication protocols to ensure data integrity and privacy.
  • Low Power Consumption: Designed with energy efficiency in mind, the SoC operates with minimal power consumption, which is essential for battery-powered metering devices and contributes to the overall energy-saving goals of smart grid systems.
  • Flexible Communication Interfaces: To facilitate easy integration into various metering infrastructures, the MAX71315CECQ+ supports multiple communication interfaces, allowing it to connect with other devices and systems for data transmission and remote management.

Applications

The MAX71315CECQ+ is ideally suited for a wide range of metering applications, including:

  • Smart electric meters
  • Sub-metering systems
  • Energy monitoring and management systems
  • Renewable energy systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX71315CECQ+ is an excellent choice for developers and manufacturers looking to create advanced, secure, and efficient energy measurement solutions.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess