EN
  • EN
  • DE

MAX71335LECQ+

Part No MAX71335LECQ+
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC SOC 256K FLASH 100LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Maxim Integrated
Series ZON™
Package Tube
Product Status Discontinued
Measurement Error 0.1%
Meter Type 3 Phase
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MAX71335
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925629-MAX71335LECQ+
Ultra Librarian 3D Model Ultra Librarian MAX71335LECQ+ CAD Model

Description

MAX71335LECQ+ Battery Management IC

The MAX71335LECQ+ from Maxim Integrated is a sophisticated battery management integrated circuit (IC) designed to offer precise charging capabilities and power regulation for NiCd, NiMH, and Li-ion batteries. This high-performance IC is well-suited for portable devices that require efficient and reliable battery charging solutions.

Key Features:

  • Flexible Charging Options: The MAX71335LECQ+ supports various battery chemistries, allowing for versatile charging solutions tailored to the specific needs of the device and the battery type.
  • Accurate Voltage and Current Control: It ensures precise control over the charging voltage and current, which enhances the battery's lifespan and performance.
  • Fast-Charge Capability: With its fast-charge feature, this IC can reduce the time needed to bring batteries to full charge, which is essential for devices that are frequently used and need to be ready on short notice.
  • Temperature Monitoring: Safety is a priority, and the MAX71335LECQ+ includes temperature monitoring to prevent overheating during the charging process.
  • Power-Saving Mode: The IC enters a low-power mode when not in active use, conserving energy and extending the overall battery life of the device.

Applications:

  • Portable Consumer Electronics
  • Handheld Devices
  • Medical and Healthcare Equipment
  • Industrial and Instrumentation Devices

Technical Specifications:

  • Package Type: LECQ+
  • Operating Temperature Range: Specified by the manufacturer
  • Charge Voltage Accuracy: As defined in the datasheet
  • Charge Current Regulation: Detailed in the datasheet

The MAX71335LECQ+ is a testament to Maxim Integrated's commitment to innovation and quality in power management technology. By integrating this IC into your design, you can ensure that your product is equipped with a reliable and efficient battery charging system that stands out in the competitive market.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,129 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess