EN
  • EN
  • DE

MAX717ESE

Part No MAX717ESE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description FLASH MEMORY POWER-SUPPLY REG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, Palmtop Computer
Voltage - Input 0.9V ~ 5.5V, 7V ~ 20V
Number of Outputs 2
Voltage - Output 3.3V, 5V, 12V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632139-MAX717ESE
Ultra Librarian 3D Model Ultra Librarian MAX717ESE CAD Model

Description

Maxim Integrated MAX717ESE: High-Efficiency, Step-Down DC-DC Converters

The MAX717ESE from Maxim Integrated is a high-efficiency, step-down DC-DC converter designed to provide optimal power management solutions for a wide array of applications. This device is part of Maxim's extensive range of power conversion integrated circuits, known for their reliability and performance.

Key Features

  • High Efficiency: The MAX717ESE offers high conversion efficiency, which is crucial for battery-powered devices as it extends battery life and reduces heat generation.
  • Adjustable Output Voltage: Users can program the output voltage to meet the specific requirements of their application, providing flexibility and precision in power management.
  • Low Dropout Operation: This converter operates with a low dropout voltage, ensuring consistent performance even when the input voltage is close to the output voltage.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, enhancing the longevity and safety of both the converter and the overall system.
  • Compact Size: The MAX717ESE comes in a space-saving package, making it an excellent choice for applications where board space is at a premium.

Applications

The versatility of the MAX717ESE makes it suitable for a diverse range of applications, including but not limited to:

  • Portable Devices
  • Wireless Handsets
  • GPS Units
  • Point-of-Sale Terminals
  • Networking Equipment
  • Battery-Powered Gadgets

Technical Specifications

With an input voltage range that accommodates various battery chemistries and configurations, the MAX717ESE is designed to be highly adaptable. The precise output voltage regulation ensures consistent performance, which is critical for sensitive electronic components.

Conclusion

The MAX717ESE from Maxim Integrated stands out as a robust and efficient solution for power management in compact and battery-dependent devices. Its combination of efficiency, adjustability, and protection features make it a top choice for designers looking to optimize their power systems without compromising on space or performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess